Daemar Inc. TH - Self-Lubricating Bushings - Metric Sizes MB222720-TH

Description
Cylindrical Bushings Length = 3.00 to 115.00 mm Shaft Diameter = 2.994 to 300.00 mm The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the TH range are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet
Description
Cylindrical Bushings Length = 3.00 to 115.00 mm Shaft Diameter = 2.994 to 300.00 mm The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the TH range are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TH - Self-Lubricating Bushings - Metric Sizes - MB222720-TH - Daemar Inc.
Lawrenceville, GA, USA
TH - Self-Lubricating Bushings - Metric Sizes
MB222720-TH
TH - Self-Lubricating Bushings - Metric Sizes MB222720-TH
Cylindrical Bushings Length = 3.00 to 115.00 mm Shaft Diameter = 2.994 to 300.00 mm The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the TH range are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

Cylindrical Bushings
Length = 3.00 to 115.00 mm
Shaft Diameter = 2.994 to 300.00 mm
The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the TH range are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number MB222720-TH
Product Name TH - Self-Lubricating Bushings - Metric Sizes
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.9433 to 0.9441 inch (23.96 to 23.98 mm)
Housing Bore 1.0630 to 1.0638 inch (27.00 to 27.02 mm)
Bearing ID 0.8661 inch (22.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-15/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.9375 inch (23.81 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Guide Roller Bushings Eccentric - BX-4XL - Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.5630 inch (14.30 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details