TH Flanged Bushings
Length = 4.00 to 26.00 mm
Shaft Diameter = 5.978 to 44.975 mm
The FTH flanged bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
| Daemar Inc. | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | MB2023115-FTH |
| Product Name | FTH - Self-Lubricating Flanged Bushings - Metric Sizes |
| Bushing Type | Flanged |
| Design Units | Metric |
| Shaft OD | 0.7858 to 0.7866 inch (19.96 to 19.98 mm) |
| Housing Bore | 0.9055 to 0.9063 inch (23.00 to 23.02 mm) |
| Bearing ID | 0.7874 inch (20.00 mm) |