Daemar Inc. TH - Self-Lubricating Bushings - Metric Sizes MB161815-TH

Description
Cylindrical Bushings Length = 3.00 to 115.00 mm Shaft Diameter = 2.994 to 300.00 mm The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the TH range are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet
Description
Cylindrical Bushings Length = 3.00 to 115.00 mm Shaft Diameter = 2.994 to 300.00 mm The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the TH range are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TH - Self-Lubricating Bushings - Metric Sizes - MB161815-TH - Daemar Inc.
Lawrenceville, GA, USA
TH - Self-Lubricating Bushings - Metric Sizes
MB161815-TH
TH - Self-Lubricating Bushings - Metric Sizes MB161815-TH
Cylindrical Bushings Length = 3.00 to 115.00 mm Shaft Diameter = 2.994 to 300.00 mm The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the TH range are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

Cylindrical Bushings
Length = 3.00 to 115.00 mm
Shaft Diameter = 2.994 to 300.00 mm
The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the TH range are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number MB161815-TH
Product Name TH - Self-Lubricating Bushings - Metric Sizes
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.6286 to 0.6293 inch (15.97 to 15.98 mm)
Housing Bore 0.7087 to 0.7094 inch (18.00 to 18.02 mm)
Bearing ID 0.6299 inch (16.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2510 inch (6.38 mm)
View Details
Plain Bushes - 528190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing Surface Oil Retaining Tin Bronze
View Details
Open/Closed Bushings - OCB-1500-20 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.2500 inch (31.75 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details