TH Flanged Bushings
Length = 4.00 to 26.00 mm
Shaft Diameter = 5.978 to 44.975 mm
The FTH flanged bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
| Daemar Inc. | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | MB161812-FTH |
| Product Name | FTH - Self-Lubricating Flanged Bushings - Metric Sizes |
| Bushing Type | Flanged |
| Design Units | Metric |
| Shaft OD | 0.6286 to 0.6293 inch (15.97 to 15.98 mm) |
| Housing Bore | 0.7087 to 0.7094 inch (18.00 to 18.02 mm) |
| Bearing ID | 0.6299 inch (16.00 mm) |