Daemar Inc. FTH - Self-Lubricating Flanged Bushings - Metric Sizes MB141617-FTH

Description
TH Flanged Bushings Length = 4.00 to 26.00 mm Shaft Diameter = 5.978 to 44.975 mm The FTH flanged bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet
Description
TH Flanged Bushings Length = 4.00 to 26.00 mm Shaft Diameter = 5.978 to 44.975 mm The FTH flanged bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FTH - Self-Lubricating Flanged Bushings - Metric Sizes - MB141617-FTH - Daemar Inc.
Lawrenceville, GA, USA
FTH - Self-Lubricating Flanged Bushings - Metric Sizes
MB141617-FTH
FTH - Self-Lubricating Flanged Bushings - Metric Sizes MB141617-FTH
TH Flanged Bushings Length = 4.00 to 26.00 mm Shaft Diameter = 5.978 to 44.975 mm The FTH flanged bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

TH Flanged Bushings
Length = 4.00 to 26.00 mm
Shaft Diameter = 5.978 to 44.975 mm
The FTH flanged bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number MB141617-FTH
Product Name FTH - Self-Lubricating Flanged Bushings - Metric Sizes
Bushing Type Flanged
Design Units Metric
Shaft OD 0.5498 to 0.5506 inch (13.97 to 13.98 mm)
Housing Bore 0.6299 to 0.6306 inch (16.00 to 16.02 mm)
Bearing ID 0.5512 inch (14.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Bushings - SB-875-10 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6250 inch (15.87 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3130 inch (7.95 mm)
View Details
Plain Bushes - 518234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 2.3622 inch (60.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details