Daemar Inc. TH - Self-Lubricating Bushings - Metric Sizes MB14014560-TH

Description
Cylindrical Bushings Length = 3.00 to 115.00 mm Shaft Diameter = 2.994 to 300.00 mm The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the TH range are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet
Description
Cylindrical Bushings Length = 3.00 to 115.00 mm Shaft Diameter = 2.994 to 300.00 mm The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the TH range are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TH - Self-Lubricating Bushings - Metric Sizes - MB14014560-TH - Daemar Inc.
Lawrenceville, GA, USA
TH - Self-Lubricating Bushings - Metric Sizes
MB14014560-TH
TH - Self-Lubricating Bushings - Metric Sizes MB14014560-TH
Cylindrical Bushings Length = 3.00 to 115.00 mm Shaft Diameter = 2.994 to 300.00 mm The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the TH range are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

Cylindrical Bushings
Length = 3.00 to 115.00 mm
Shaft Diameter = 2.994 to 300.00 mm
The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the TH range are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number MB14014560-TH
Product Name TH - Self-Lubricating Bushings - Metric Sizes
Bushing Type Sleeve
Design Units Metric
Shaft OD 5.5093 to 5.5118 inch (139.94 to 140.00 mm)
Housing Bore 5.7087 to 5.7102 inch (145.00 to 145.04 mm)
Bearing ID 5.5118 inch (140.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6260 inch (15.90 mm)
View Details
Plain Bushes - 528928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.3150 inch (8.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Open/Closed Bushings - OCB-375-4 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2650 inch (6.73 mm)
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details