Daemar Inc. THX - Pre-Lubricating Bushings - Metric Sizes MB13013550-THX

Description
Length = 8 mm to 120 mm Shaft Diameter = 8mm to 300 mm The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface. The main products in the THX range are the cylindrical bushings (DIN 1494), as well as special parts made to customer specifications.
Description
Length = 8 mm to 120 mm Shaft Diameter = 8mm to 300 mm The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface. The main products in the THX range are the cylindrical bushings (DIN 1494), as well as special parts made to customer specifications.

Suppliers

Company
Product
Description
Supplier Links
THX - Pre-Lubricating Bushings - Metric Sizes - MB13013550-THX - Daemar Inc.
Lawrenceville, GA, USA
THX - Pre-Lubricating Bushings - Metric Sizes
MB13013550-THX
THX - Pre-Lubricating Bushings - Metric Sizes MB13013550-THX
Length = 8 mm to 120 mm Shaft Diameter = 8mm to 300 mm The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface. The main products in the THX range are the cylindrical bushings (DIN 1494), as well as special parts made to customer specifications.

Length = 8 mm to 120 mm
Shaft Diameter = 8mm to 300 mm
The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface. The main products in the THX range are the cylindrical bushings (DIN 1494), as well as special parts made to customer specifications.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number MB13013550-THX
Product Name THX - Pre-Lubricating Bushings - Metric Sizes
Bushing Type Sleeve
Design Units Metric
Shaft OD 5.1156 to 5.1181 inch (129.94 to 130.00 mm)
Housing Bore 5.3150 to 5.3165 inch (135.00 to 135.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Lock Bushes - 1465464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 1.3780 inch (35.00 mm)
Bearing OD 4.2520 inch (108.00 mm)
View Details
Guide Roller Bushings Concentric - B-4XL - Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.5630 inch (14.30 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1880 inch (4.78 mm)
View Details
Snap Bushings - SB-875-9 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5620 inch (14.27 mm)
View Details