Daemar Inc. THX - Pre-Lubricating Bushings - Metric Sizes MB130135100-THX

Description
Length = 8 mm to 120 mm Shaft Diameter = 8mm to 300 mm The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface. The main products in the THX range are the cylindrical bushings (DIN 1494), as well as special parts made to customer specifications.
Description
Length = 8 mm to 120 mm Shaft Diameter = 8mm to 300 mm The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface. The main products in the THX range are the cylindrical bushings (DIN 1494), as well as special parts made to customer specifications.

Suppliers

Company
Product
Description
Supplier Links
THX - Pre-Lubricating Bushings - Metric Sizes - MB130135100-THX - Daemar Inc.
Lawrenceville, GA, USA
THX - Pre-Lubricating Bushings - Metric Sizes
MB130135100-THX
THX - Pre-Lubricating Bushings - Metric Sizes MB130135100-THX
Length = 8 mm to 120 mm Shaft Diameter = 8mm to 300 mm The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface. The main products in the THX range are the cylindrical bushings (DIN 1494), as well as special parts made to customer specifications.

Length = 8 mm to 120 mm
Shaft Diameter = 8mm to 300 mm
The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface. The main products in the THX range are the cylindrical bushings (DIN 1494), as well as special parts made to customer specifications.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number MB130135100-THX
Product Name THX - Pre-Lubricating Bushings - Metric Sizes
Bushing Type Sleeve
Design Units Metric
Shaft OD 5.1156 to 5.1181 inch (129.94 to 130.00 mm)
Housing Bore 5.3150 to 5.3165 inch (135.00 to 135.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guide Roller Bushings Eccentric - BX-3 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3120 inch (7.92 mm)
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Open/Closed Bushings - OCB-375-4 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2650 inch (6.73 mm)
View Details