Daemar Inc. FTH - Self-Lubricating Flanged Bushings - Metric Sizes MB12149-FTH

Description
TH Flanged Bushings Length = 4.00 to 26.00 mm Shaft Diameter = 5.978 to 44.975 mm The FTH flanged bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet
Description
TH Flanged Bushings Length = 4.00 to 26.00 mm Shaft Diameter = 5.978 to 44.975 mm The FTH flanged bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FTH - Self-Lubricating Flanged Bushings - Metric Sizes - MB12149-FTH - Daemar Inc.
Lawrenceville, GA, USA
FTH - Self-Lubricating Flanged Bushings - Metric Sizes
MB12149-FTH
FTH - Self-Lubricating Flanged Bushings - Metric Sizes MB12149-FTH
TH Flanged Bushings Length = 4.00 to 26.00 mm Shaft Diameter = 5.978 to 44.975 mm The FTH flanged bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

TH Flanged Bushings
Length = 4.00 to 26.00 mm
Shaft Diameter = 5.978 to 44.975 mm
The FTH flanged bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number MB12149-FTH
Product Name FTH - Self-Lubricating Flanged Bushings - Metric Sizes
Bushing Type Flanged
Design Units Metric
Shaft OD 0.4711 to 0.4718 inch (11.97 to 11.98 mm)
Housing Bore 0.5512 to 0.5519 inch (14.00 to 14.02 mm)
Bearing ID 0.4724 inch (12.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
Guide Roller Bushings Concentric - B-3 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3120 inch (7.92 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Snap Bushings - SB-1500-21 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.3120 inch (33.32 mm)
View Details