Cylindrical Bushings
Length = 3.00 to 115.00 mm
Shaft Diameter = 2.994 to 300.00 mm
The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the TH range are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
| Daemar Inc. | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | MB120125100-TH |
| Product Name | TH - Self-Lubricating Bushings - Metric Sizes |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 4.7223 to 4.7244 inch (119.95 to 120.00 mm) |
| Housing Bore | 4.9213 to 4.9228 inch (125.00 to 125.04 mm) |
| Bearing ID | 4.7244 inch (120.00 mm) |