Cylindrical Bushings
Length = 3.00 to 115.00 mm
Shaft Diameter = 2.994 to 300.00 mm
The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the TH range are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
| Daemar Inc. | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | MB08108-TH |
| Product Name | TH - Self-Lubricating Bushings - Metric Sizes |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 0.3139 to 0.3144 inch (7.97 to 7.99 mm) |
| Housing Bore | 0.3937 to 0.3943 inch (10.00 to 10.02 mm) |
| Bearing ID | 0.3150 inch (8.00 mm) |