Daemar Inc. LC - External Interlocking Ring > LC-H - External Interlocking Ring ~ Stainless Steel Disc Springs LC-0112-H

Description
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in
Datasheet
Description
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC - External Interlocking Ring > LC-H - External Interlocking Ring ~ Stainless Steel Disc Springs - LC-0112-H - Daemar Inc.
Lawrenceville, GA, USA
LC - External Interlocking Ring > LC-H - External Interlocking Ring ~ Stainless Steel Disc Springs
LC-0112-H
LC - External Interlocking Ring > LC-H - External Interlocking Ring ~ Stainless Steel Disc Springs LC-0112-H
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in

The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds.
Size Range: .469 in - 3.375 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number LC-0112-H
Product Name LC - External Interlocking Ring > LC-H - External Interlocking Ring ~ Stainless Steel Disc Springs
Ring Type External
Ring Style Radially Assembled; Interlocking
Ring Load 1250 lbs (567 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Self Locking Spiral Retaining Ring - self locking spiral retaining ring - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Style Spring Steel
Design Units Metric
Material Stainless Steel
View Details
Shock absorber retainer - KYP-63 - Festo Corporation
Specs
Design Units Metric
Material Aluminum
View Details
Spiral Retaining Rings - CG-800 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 96130 lbs (43596 kg)
View Details