Zhejiang Lisheng Spring Co., Ltd. Self Locking Spiral Retaining Ring self locking spiral retaining ring

Description
Self Locking External Retaining Ring, External Lock Ring Free Tooling Charge Push-On Rings, often described as a self locking external retaining ring, attempt to apply a force (frictional force) to the housing or shaft to hold any device or component (mechanical) tightly in its place. Typically, in those external and internal self-locking designs, the push-on ring does not exhibit any type of groove or the requirement for additional machining in order to hold it properly in place. Self locking external retaining rings are ideal for securing components involving light applications and not subject to heavy thrust loads. They fit your application or the outside of the shaft. Each prong or tooth “pushes” on the outside of the shaft to hold it in place. In other words, they interact with each other to maintain their respective positions. Not only do these self locking external retaining rings require no grooves on the shaft, they are also absolutely perfect for jobs involving lower forces. Material option Stainless steel: SUS301(1.4310), SUS302(1.4307), SUS304, SUS316,SUS631(17-7ph ), X-750 Carbon steel: SWC-72A,SWC-65Mn, 60Si2Mn, 55CrSi(55SiCr),SAE10 70, SWPB(Music wire), EN10270-1 SH, DIN 17223, ASTM-A228, etc Copper/Brass: Brass(CuZn36, CuZn40), copper(C1100), phosphor bronze copper(CuSn6), beryllium bronze copper, enamelled wire, etc Alloy: titanium alloy etc. The self locking external retaining ring is designed to help increase the rotational capacity of the retaining ring and is ideal for applications requiring high rotational capacity. self locking external retaining ring is a custom retaining ring, the self-locking function is achieved by a protrusion and a groove, which can be interlocked to prevent the expansion of the retaining ring. The protrusions fit perfectly into the grooves on the mating turns so that when the retaining ring is installed in the grooves, the protrusions snap into the grooves. This feature allows the retaining ring to function properly at speeds well beyond the rotational capability of standard circlips. Therefore, this self-locking function enables the retaining ring to operate at high speeds, withstand vibration, and accelerate operation, while absorbing a certain degree of shock load. Installation method of self locking external retaining ring The installation process of the self locking external retaining ring is basically the same as that of the standard retaining ring, except that there is one more step than the standard retaining ring, that is, the protrusion of the self locking external retaining ring needs to be tapped into the groove with a small hammer or mallet for accurate positioning. The two protrusions of the self locking external retaining ring must be fully seated in their corresponding grooves on the mating turns.
Request a Quote
Description
Self Locking External Retaining Ring, External Lock Ring Free Tooling Charge Push-On Rings, often described as a self locking external retaining ring, attempt to apply a force (frictional force) to the housing or shaft to hold any device or component (mechanical) tightly in its place. Typically, in those external and internal self-locking designs, the push-on ring does not exhibit any type of groove or the requirement for additional machining in order to hold it properly in place. Self locking external retaining rings are ideal for securing components involving light applications and not subject to heavy thrust loads. They fit your application or the outside of the shaft. Each prong or tooth “pushes” on the outside of the shaft to hold it in place. In other words, they interact with each other to maintain their respective positions. Not only do these self locking external retaining rings require no grooves on the shaft, they are also absolutely perfect for jobs involving lower forces. Material option Stainless steel: SUS301(1.4310), SUS302(1.4307), SUS304, SUS316,SUS631(17-7ph ), X-750 Carbon steel: SWC-72A,SWC-65Mn, 60Si2Mn, 55CrSi(55SiCr),SAE10 70, SWPB(Music wire), EN10270-1 SH, DIN 17223, ASTM-A228, etc Copper/Brass: Brass(CuZn36, CuZn40), copper(C1100), phosphor bronze copper(CuSn6), beryllium bronze copper, enamelled wire, etc Alloy: titanium alloy etc. The self locking external retaining ring is designed to help increase the rotational capacity of the retaining ring and is ideal for applications requiring high rotational capacity. self locking external retaining ring is a custom retaining ring, the self-locking function is achieved by a protrusion and a groove, which can be interlocked to prevent the expansion of the retaining ring. The protrusions fit perfectly into the grooves on the mating turns so that when the retaining ring is installed in the grooves, the protrusions snap into the grooves. This feature allows the retaining ring to function properly at speeds well beyond the rotational capability of standard circlips. Therefore, this self-locking function enables the retaining ring to operate at high speeds, withstand vibration, and accelerate operation, while absorbing a certain degree of shock load. Installation method of self locking external retaining ring The installation process of the self locking external retaining ring is basically the same as that of the standard retaining ring, except that there is one more step than the standard retaining ring, that is, the protrusion of the self locking external retaining ring needs to be tapped into the groove with a small hammer or mallet for accurate positioning. The two protrusions of the self locking external retaining ring must be fully seated in their corresponding grooves on the mating turns.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Self Locking Spiral Retaining Ring - self locking spiral retaining ring - Zhejiang Lisheng Spring Co., Ltd.
Yueqing, China
Self Locking Spiral Retaining Ring
self locking spiral retaining ring
Self Locking Spiral Retaining Ring self locking spiral retaining ring
Self Locking External Retaining Ring, External Lock Ring Free Tooling Charge Push-On Rings, often described as a self locking external retaining ring, attempt to apply a force (frictional force) to the housing or shaft to hold any device or component (mechanical) tightly in its place. Typically, in those external and internal self-locking designs, the push-on ring does not exhibit any type of groove or the requirement for additional machining in order to hold it properly in place. Self locking external retaining rings are ideal for securing components involving light applications and not subject to heavy thrust loads. They fit your application or the outside of the shaft. Each prong or tooth “pushes” on the outside of the shaft to hold it in place. In other words, they interact with each other to maintain their respective positions. Not only do these self locking external retaining rings require no grooves on the shaft, they are also absolutely perfect for jobs involving lower forces. Material option Stainless steel: SUS301(1.4310), SUS302(1.4307), SUS304, SUS316,SUS631(17-7ph ), X-750 Carbon steel: SWC-72A,SWC-65Mn, 60Si2Mn, 55CrSi(55SiCr),SAE10 70, SWPB(Music wire), EN10270-1 SH, DIN 17223, ASTM-A228, etc Copper/Brass: Brass(CuZn36, CuZn40), copper(C1100), phosphor bronze copper(CuSn6), beryllium bronze copper, enamelled wire, etc Alloy: titanium alloy etc. The self locking external retaining ring is designed to help increase the rotational capacity of the retaining ring and is ideal for applications requiring high rotational capacity. self locking external retaining ring is a custom retaining ring, the self-locking function is achieved by a protrusion and a groove, which can be interlocked to prevent the expansion of the retaining ring. The protrusions fit perfectly into the grooves on the mating turns so that when the retaining ring is installed in the grooves, the protrusions snap into the grooves. This feature allows the retaining ring to function properly at speeds well beyond the rotational capability of standard circlips. Therefore, this self-locking function enables the retaining ring to operate at high speeds, withstand vibration, and accelerate operation, while absorbing a certain degree of shock load. Installation method of self locking external retaining ring The installation process of the self locking external retaining ring is basically the same as that of the standard retaining ring, except that there is one more step than the standard retaining ring, that is, the protrusion of the self locking external retaining ring needs to be tapped into the groove with a small hammer or mallet for accurate positioning. The two protrusions of the self locking external retaining ring must be fully seated in their corresponding grooves on the mating turns.

Self Locking External Retaining Ring, External Lock Ring Free Tooling Charge

Push-On Rings, often described as a self locking external retaining ring, attempt to apply a force (frictional force) to the housing or shaft to hold any device or component (mechanical) tightly in its place. Typically, in those external and internal self-locking designs, the push-on ring does not exhibit any type of groove or the requirement for additional machining in order to hold it properly in place.

Self locking external retaining rings are ideal for securing components involving light applications and not subject to heavy thrust loads. They fit your application or the outside of the shaft. Each prong or tooth “pushes” on the outside of the shaft to hold it in place. In other words, they interact with each other to maintain their respective positions. Not only do these self locking external retaining rings require no grooves on the shaft, they are also absolutely perfect for jobs involving lower forces.

Material option

Stainless steel: SUS301(1.4310), SUS302(1.4307), SUS304, SUS316,SUS631(17-7ph), X-750

Carbon steel: SWC-72A,SWC-65Mn, 60Si2Mn, 55CrSi(55SiCr),SAE1070, SWPB(Music wire), EN10270-1 SH, DIN 17223, ASTM-A228, etc

Copper/Brass: Brass(CuZn36, CuZn40), copper(C1100), phosphor bronze copper(CuSn6), beryllium bronze copper, enamelled wire, etc

Alloy: titanium alloy etc.

The self locking external retaining ring is designed to help increase the rotational capacity of the retaining ring and is ideal for applications requiring high rotational capacity.

self locking external retaining ring is a custom retaining ring, the self-locking function is achieved by a protrusion and a groove, which can be interlocked to prevent the expansion of the retaining ring. The protrusions fit perfectly into the grooves on the mating turns so that when the retaining ring is installed in the grooves, the protrusions snap into the grooves.

This feature allows the retaining ring to function properly at speeds well beyond the rotational capability of standard circlips. Therefore, this self-locking function enables the retaining ring to operate at high speeds, withstand vibration, and accelerate operation, while absorbing a certain degree of shock load.

Installation method of self locking external retaining ring

The installation process of the self locking external retaining ring is basically the same as that of the standard retaining ring, except that there is one more step than the standard retaining ring, that is, the protrusion of the self locking external retaining ring needs to be tapped into the groove with a small hammer or mallet for accurate positioning. The two protrusions of the self locking external retaining ring must be fully seated in their corresponding grooves on the mating turns.

Supplier's Site

Technical Specifications

  Zhejiang Lisheng Spring Co., Ltd.
Product Category Retaining Rings and Snap Rings
Product Number self locking spiral retaining ring
Product Name Self Locking Spiral Retaining Ring
Ring Style Spring Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large 2 Turn Internal spiral snap ring - EK-100 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Wire Retaining Clips - wire retaining clips - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Design Units Metric
View Details
2 Turn Internal Stainless Steel Snap Ring - WK-1000 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details