Daemar Inc. HOI - Internal Housing Inverted Ring. > HOI-Z3X Internal Housing Inverted Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs HOI-0175-Z3X

Description
Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. Size Range: .625 in - 2.5 in
Datasheet
Description
Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. Size Range: .625 in - 2.5 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HOI - Internal Housing Inverted Ring. > HOI-Z3X Internal Housing Inverted Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - HOI-0175-Z3X - Daemar Inc.
Lawrenceville, GA, USA
HOI - Internal Housing Inverted Ring. > HOI-Z3X Internal Housing Inverted Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
HOI-0175-Z3X
HOI - Internal Housing Inverted Ring. > HOI-Z3X Internal Housing Inverted Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs HOI-0175-Z3X
Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. Size Range: .625 in - 2.5 in

Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.
Size Range: .625 in - 2.5 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number HOI-0175-Z3X
Product Name HOI - Internal Housing Inverted Ring. > HOI-Z3X Internal Housing Inverted Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type Internal
Ring Style Circlip
Ring Load 2900 lbs (1315 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Constant Section Retaining Ring For Shaft - constant section retaining ring for shaft - Zhejiang Lisheng Spring Co., Ltd.
Specs
Design Units Metric
Material Stainless Steel
View Details
Shock absorber retainer - DADP-DGC-40-GF - Festo Corporation
Specs
Design Units Metric
Material Aluminum Anodized
View Details
Spiral Retaining Rings - CL-487 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 18950 lbs (8594 kg)
View Details