Daemar Inc. HOI - Internal Housing Inverted Ring. > HOI-ZD Internal Housing Inverted Ring ~ Zinc Dichromate Disc Springs HOI-0075-ZD

Description
Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. Size Range: .625 in - 2.5 in
Datasheet
Description
Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. Size Range: .625 in - 2.5 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HOI - Internal Housing Inverted Ring. > HOI-ZD Internal Housing Inverted Ring ~ Zinc Dichromate Disc Springs - HOI-0075-ZD - Daemar Inc.
Lawrenceville, GA, USA
HOI - Internal Housing Inverted Ring. > HOI-ZD Internal Housing Inverted Ring ~ Zinc Dichromate Disc Springs
HOI-0075-ZD
HOI - Internal Housing Inverted Ring. > HOI-ZD Internal Housing Inverted Ring ~ Zinc Dichromate Disc Springs HOI-0075-ZD
Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. Size Range: .625 in - 2.5 in

Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded.
Size Range: .625 in - 2.5 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number HOI-0075-ZD
Product Name HOI - Internal Housing Inverted Ring. > HOI-ZD Internal Housing Inverted Ring ~ Zinc Dichromate Disc Springs
Ring Type Internal
Ring Style Circlip
Ring Load 850 lbs (385 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

External Grooveless Retaining E-Ring for 10mm Shaft Dia. - S73NW2MGR555-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Ring Style Grooveless / Self-locking
Design Units Metric
View Details
Shock absorber retainer - DADP-ES-G6-16 - Festo Corporation
Specs
Design Units Metric
Ring Load 112 lbs (50.98 kg)
View Details
Circlips - 2836677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 0.5906 inch (15 mm)
View Details
2 Turn External Spiral Snap Ring - EZ-9 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details