Daemar Inc. HB Series, Hose Bend Restrictor HB 40

Description
Caplugs hose bend restrictors are tapered for easy installation. These sleeves reduce bending stress near the hose-coupling junction. This added protection prevents damage to the hose and ultimately extends its life cycle. The upper lip firmly attaches to the coupling, holding the restrictor in place, eliminating the need for costly adhesives or clamps. These sleeves are designed to extend the life of a variety of hydraulic and pressure-wash hoses. Material: Vinyl Color: Black
Description
Caplugs hose bend restrictors are tapered for easy installation. These sleeves reduce bending stress near the hose-coupling junction. This added protection prevents damage to the hose and ultimately extends its life cycle. The upper lip firmly attaches to the coupling, holding the restrictor in place, eliminating the need for costly adhesives or clamps. These sleeves are designed to extend the life of a variety of hydraulic and pressure-wash hoses. Material: Vinyl Color: Black

Suppliers

Company
Product
Description
Supplier Links
HB Series, Hose Bend Restrictor - HB 40 - Daemar Inc.
Lawrenceville, GA, USA
HB Series, Hose Bend Restrictor
HB 40
HB Series, Hose Bend Restrictor HB 40
Caplugs hose bend restrictors are tapered for easy installation. These sleeves reduce bending stress near the hose-coupling junction. This added protection prevents damage to the hose and ultimately extends its life cycle. The upper lip firmly attaches to the coupling, holding the restrictor in place, eliminating the need for costly adhesives or clamps. These sleeves are designed to extend the life of a variety of hydraulic and pressure-wash hoses. Material: Vinyl Color: Black

Caplugs hose bend restrictors are tapered for easy installation. These sleeves reduce bending stress near the hose-coupling junction. This added protection prevents damage to the hose and ultimately extends its life cycle. The upper lip firmly attaches to the coupling, holding the restrictor in place, eliminating the need for costly adhesives or clamps. These sleeves are designed to extend the life of a variety of hydraulic and pressure-wash hoses. Material: Vinyl Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Strain Reliefs
Product Number HB 40
Product Name HB Series, Hose Bend Restrictor
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824110 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details
Cable Gland; Brass; 12.5 to 18 mm Diameter, Cord Range; PG; PG 21; 7 mm; 19 mm - 70074632 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 1.114 inch (28.3 mm)
View Details
Connector Strain Relief - 1546746-3 - TE Connectivity
Specs
Material Polyamide / Nylon®; Nylon
View Details