Daemar Inc. HB Series, Hose Bend Restrictor HB 100

Description
Caplugs hose bend restrictors are tapered for easy installation. These sleeves reduce bending stress near the hose-coupling junction. This added protection prevents damage to the hose and ultimately extends its life cycle. The upper lip firmly attaches to the coupling, holding the restrictor in place, eliminating the need for costly adhesives or clamps. These sleeves are designed to extend the life of a variety of hydraulic and pressure-wash hoses. Material: Vinyl Color: Black
Description
Caplugs hose bend restrictors are tapered for easy installation. These sleeves reduce bending stress near the hose-coupling junction. This added protection prevents damage to the hose and ultimately extends its life cycle. The upper lip firmly attaches to the coupling, holding the restrictor in place, eliminating the need for costly adhesives or clamps. These sleeves are designed to extend the life of a variety of hydraulic and pressure-wash hoses. Material: Vinyl Color: Black

Suppliers

Company
Product
Description
Supplier Links
HB Series, Hose Bend Restrictor - HB 100 - Daemar Inc.
Lawrenceville, GA, USA
HB Series, Hose Bend Restrictor
HB 100
HB Series, Hose Bend Restrictor HB 100
Caplugs hose bend restrictors are tapered for easy installation. These sleeves reduce bending stress near the hose-coupling junction. This added protection prevents damage to the hose and ultimately extends its life cycle. The upper lip firmly attaches to the coupling, holding the restrictor in place, eliminating the need for costly adhesives or clamps. These sleeves are designed to extend the life of a variety of hydraulic and pressure-wash hoses. Material: Vinyl Color: Black

Caplugs hose bend restrictors are tapered for easy installation. These sleeves reduce bending stress near the hose-coupling junction. This added protection prevents damage to the hose and ultimately extends its life cycle. The upper lip firmly attaches to the coupling, holding the restrictor in place, eliminating the need for costly adhesives or clamps. These sleeves are designed to extend the life of a variety of hydraulic and pressure-wash hoses. Material: Vinyl Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Strain Reliefs
Product Number HB 100
Product Name HB Series, Hose Bend Restrictor
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074542 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.787 inch (20 mm)
View Details
Metric Liquid Tight Strain Relief Flex - 85820380 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Connector Strain Relief - 2-2308350-9 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details