Daemar Inc. GRO Series, Grommets GRO-1/2-UL

Description
Series GRO Grommets provide mechanical protection for hoses, tubing, shafts, rods and cables as they pass through holes in sheet metal. Easily snapped into place, they are held securely by a molded bead until deliberately removed. UL approved for applications up to 221 ºF (105 ºC). Material: FlexTemp (Thermosplastic Rubber) Color: Black
Description
Series GRO Grommets provide mechanical protection for hoses, tubing, shafts, rods and cables as they pass through holes in sheet metal. Easily snapped into place, they are held securely by a molded bead until deliberately removed. UL approved for applications up to 221 ºF (105 ºC). Material: FlexTemp (Thermosplastic Rubber) Color: Black

Suppliers

Company
Product
Description
Supplier Links
GRO Series, Grommets - GRO-1/2-UL - Daemar Inc.
Lawrenceville, GA, USA
GRO Series, Grommets
GRO-1/2-UL
GRO Series, Grommets GRO-1/2-UL
Series GRO Grommets provide mechanical protection for hoses, tubing, shafts, rods and cables as they pass through holes in sheet metal. Easily snapped into place, they are held securely by a molded bead until deliberately removed. UL approved for applications up to 221 ºF (105 ºC). Material: FlexTemp (Thermosplastic Rubber) Color: Black

Series GRO Grommets provide mechanical protection for hoses, tubing, shafts, rods and cables as they pass through holes in sheet metal. Easily snapped into place, they are held securely by a molded bead until deliberately removed. UL approved for applications up to 221 ºF (105 ºC). Material: FlexTemp (Thermosplastic Rubber) Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Grommets
Product Number GRO-1/2-UL
Product Name GRO Series, Grommets
Shape Round
Construction / Type One Piece
Inside Diameter 0.2800 inch (7.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Wire Protection Grommet Edging -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
View Details
Cable Grommets - 6664590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.2520 inch (6.4 mm)
Groove Width 0.0591 to 0.0669 inch (1.5 to 1.7 mm)
View Details