Daemar Inc. Fiber-Lube Bearings: 5 mm Wall Dimensions FLM065F075-

Description
Standard Sizes for Fiber-Lube Bearings: 5 mm Wall Dimensions Example of P/N: FLM040F048-40-XXX (ID 40mm x OD 48mm x Length 40mm) Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX Style: XXX (CJ, FCJ, MRP) All measurements are in millimeters. Length tolerance: +0/-.25 mm for I.D. up to and including 55 mm, +0/-.40 mm for I.D. 60 mm and larger. Sizes not listed may be quoted , subject to minimums.
Datasheet
Description
Standard Sizes for Fiber-Lube Bearings: 5 mm Wall Dimensions Example of P/N: FLM040F048-40-XXX (ID 40mm x OD 48mm x Length 40mm) Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX Style: XXX (CJ, FCJ, MRP) All measurements are in millimeters. Length tolerance: +0/-.25 mm for I.D. up to and including 55 mm, +0/-.40 mm for I.D. 60 mm and larger. Sizes not listed may be quoted , subject to minimums.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber-Lube Bearings: 5 mm Wall Dimensions - FLM065F075- - Daemar Inc.
Lawrenceville, GA, USA
Fiber-Lube Bearings: 5 mm Wall Dimensions
FLM065F075-
Fiber-Lube Bearings: 5 mm Wall Dimensions FLM065F075-
Standard Sizes for Fiber-Lube Bearings: 5 mm Wall Dimensions Example of P/N: FLM040F048-40-XXX (ID 40mm x OD 48mm x Length 40mm) Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX Style: XXX (CJ, FCJ, MRP) All measurements are in millimeters. Length tolerance: +0/-.25 mm for I.D. up to and including 55 mm, +0/-.40 mm for I.D. 60 mm and larger. Sizes not listed may be quoted , subject to minimums.

Standard Sizes for Fiber-Lube Bearings: 5 mm Wall Dimensions

Example of P/N: FLM040F048-40-XXX (ID 40mm x OD 48mm x Length 40mm)

Identification: FL (Fibre Lube)

ID: XX

Selected Liner: T= Tape F= Fibre

OD: XX

Length: XX

Style: XXX (CJ, FCJ, MRP)

All measurements are in millimeters.

Length tolerance: +0/-.25 mm for I.D. up to and including 55 mm, +0/-.40 mm for I.D. 60 mm and larger. Sizes not listed may be quoted , subject to minimums.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number FLM065F075-
Product Name Fiber-Lube Bearings: 5 mm Wall Dimensions
Bushing Type Sleeve
Shaft OD 2.5579 to 2.5591 inch (64.97 to 65.00 mm)
Housing Bore 2.9528 to 2.9539 inch (75.00 to 75.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-5/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6250 inch (15.87 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Guide Roller Bushings Concentric - B-2 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.2500 inch (6.35 mm)
View Details
Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details