Daemar Inc. Fiber-Lube Bearings 2.5 mm Wall Thickness FLM050F055-

Description
Standard Sizes for Fiber-Lube Bearings: 2.5 mm Wall Dimensions Example of P/N: FLM040F048-40-XXX (ID 40mm x OD 48mm x Length 40mm) Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX Style: XXX (CJ, FCJ, MRP) All measurements are in millimeters. Length tolerance: +0/-.25 mm for I.D. up to and including 55 mm, +0/-.40 mm for I.D. 60 mm and larger. Sizes not listed may be quoted , subject to minimums.
Datasheet
Description
Standard Sizes for Fiber-Lube Bearings: 2.5 mm Wall Dimensions Example of P/N: FLM040F048-40-XXX (ID 40mm x OD 48mm x Length 40mm) Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX Style: XXX (CJ, FCJ, MRP) All measurements are in millimeters. Length tolerance: +0/-.25 mm for I.D. up to and including 55 mm, +0/-.40 mm for I.D. 60 mm and larger. Sizes not listed may be quoted , subject to minimums.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber-Lube Bearings 2.5 mm Wall Thickness - FLM050F055- - Daemar Inc.
Lawrenceville, GA, USA
Fiber-Lube Bearings 2.5 mm Wall Thickness
FLM050F055-
Fiber-Lube Bearings 2.5 mm Wall Thickness FLM050F055-
Standard Sizes for Fiber-Lube Bearings: 2.5 mm Wall Dimensions Example of P/N: FLM040F048-40-XXX (ID 40mm x OD 48mm x Length 40mm) Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX Style: XXX (CJ, FCJ, MRP) All measurements are in millimeters. Length tolerance: +0/-.25 mm for I.D. up to and including 55 mm, +0/-.40 mm for I.D. 60 mm and larger. Sizes not listed may be quoted , subject to minimums.

Standard Sizes for Fiber-Lube Bearings: 2.5 mm Wall Dimensions

Example of P/N: FLM040F048-40-XXX (ID 40mm x OD 48mm x Length 40mm)

Identification: FL (Fibre Lube)

ID: XX

Selected Liner: T= Tape F= Fibre

OD: XX

Length: XX

Style: XXX (CJ, FCJ, MRP)

All measurements are in millimeters.

Length tolerance: +0/-.25 mm for I.D. up to and including 55 mm, +0/-.40 mm for I.D. 60 mm and larger. Sizes not listed may be quoted , subject to minimums.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number FLM050F055-
Product Name Fiber-Lube Bearings 2.5 mm Wall Thickness
Bushing Type Sleeve
Shaft OD 1.9675 to 1.9685 inch (49.98 to 50.00 mm)
Housing Bore 2.1654 to 2.1665 inch (55.00 to 55.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1880 inch (4.78 mm)
View Details
Guide Roller Bushings Concentric - B-4XL - Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.5630 inch (14.30 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0508DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1960 to 0.1965 inch (4.98 to 4.99 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details