Daemar Inc. Fiber-Lube Bearings 2.5 mm Wall Thickness FLM045F050-

Description
Standard Sizes for Fiber-Lube Bearings: 2.5 mm Wall Dimensions Example of P/N: FLM040F048-40-XXX (ID 40mm x OD 48mm x Length 40mm) Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX Style: XXX (CJ, FCJ, MRP) All measurements are in millimeters. Length tolerance: +0/-.25 mm for I.D. up to and including 55 mm, +0/-.40 mm for I.D. 60 mm and larger. Sizes not listed may be quoted , subject to minimums.
Datasheet
Description
Standard Sizes for Fiber-Lube Bearings: 2.5 mm Wall Dimensions Example of P/N: FLM040F048-40-XXX (ID 40mm x OD 48mm x Length 40mm) Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX Style: XXX (CJ, FCJ, MRP) All measurements are in millimeters. Length tolerance: +0/-.25 mm for I.D. up to and including 55 mm, +0/-.40 mm for I.D. 60 mm and larger. Sizes not listed may be quoted , subject to minimums.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber-Lube Bearings 2.5 mm Wall Thickness - FLM045F050- - Daemar Inc.
Lawrenceville, GA, USA
Fiber-Lube Bearings 2.5 mm Wall Thickness
FLM045F050-
Fiber-Lube Bearings 2.5 mm Wall Thickness FLM045F050-
Standard Sizes for Fiber-Lube Bearings: 2.5 mm Wall Dimensions Example of P/N: FLM040F048-40-XXX (ID 40mm x OD 48mm x Length 40mm) Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX Style: XXX (CJ, FCJ, MRP) All measurements are in millimeters. Length tolerance: +0/-.25 mm for I.D. up to and including 55 mm, +0/-.40 mm for I.D. 60 mm and larger. Sizes not listed may be quoted , subject to minimums.

Standard Sizes for Fiber-Lube Bearings: 2.5 mm Wall Dimensions

Example of P/N: FLM040F048-40-XXX (ID 40mm x OD 48mm x Length 40mm)

Identification: FL (Fibre Lube)

ID: XX

Selected Liner: T= Tape F= Fibre

OD: XX

Length: XX

Style: XXX (CJ, FCJ, MRP)

All measurements are in millimeters.

Length tolerance: +0/-.25 mm for I.D. up to and including 55 mm, +0/-.40 mm for I.D. 60 mm and larger. Sizes not listed may be quoted , subject to minimums.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number FLM045F050-
Product Name Fiber-Lube Bearings 2.5 mm Wall Thickness
Bushing Type Sleeve
Shaft OD 1.7707 to 1.7717 inch (44.98 to 45.00 mm)
Housing Bore 1.9685 to 1.9695 inch (50.00 to 50.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-7-1/2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 7.5000 inch (190.50 mm)
View Details
Taper Lock Bushes - 183394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 1.6535 inch (42.00 mm)
Bearing OD 2.2441 inch (57.00 mm)
View Details
Open/Closed Bushings - OCB-625-7 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4530 inch (11.51 mm)
View Details
HPM™ Filament Wound Self Lubricating Hydropower Bearings - 10 HPM - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details