Daemar Inc. Fiber-Lube Bearings 2.5 mm Wall Thickness FLM012F017-

Description
Standard Sizes for Fiber-Lube Bearings: 2.5 mm Wall Dimensions Example of P/N: FLM040F048-40-XXX (ID 40mm x OD 48mm x Length 40mm) Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX Style: XXX (CJ, FCJ, MRP) All measurements are in millimeters. Length tolerance: +0/-.25 mm for I.D. up to and including 55 mm, +0/-.40 mm for I.D. 60 mm and larger. Sizes not listed may be quoted , subject to minimums.
Datasheet
Description
Standard Sizes for Fiber-Lube Bearings: 2.5 mm Wall Dimensions Example of P/N: FLM040F048-40-XXX (ID 40mm x OD 48mm x Length 40mm) Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX Style: XXX (CJ, FCJ, MRP) All measurements are in millimeters. Length tolerance: +0/-.25 mm for I.D. up to and including 55 mm, +0/-.40 mm for I.D. 60 mm and larger. Sizes not listed may be quoted , subject to minimums.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber-Lube Bearings 2.5 mm Wall Thickness - FLM012F017- - Daemar Inc.
Lawrenceville, GA, USA
Fiber-Lube Bearings 2.5 mm Wall Thickness
FLM012F017-
Fiber-Lube Bearings 2.5 mm Wall Thickness FLM012F017-
Standard Sizes for Fiber-Lube Bearings: 2.5 mm Wall Dimensions Example of P/N: FLM040F048-40-XXX (ID 40mm x OD 48mm x Length 40mm) Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX Style: XXX (CJ, FCJ, MRP) All measurements are in millimeters. Length tolerance: +0/-.25 mm for I.D. up to and including 55 mm, +0/-.40 mm for I.D. 60 mm and larger. Sizes not listed may be quoted , subject to minimums.

Standard Sizes for Fiber-Lube Bearings: 2.5 mm Wall Dimensions

Example of P/N: FLM040F048-40-XXX (ID 40mm x OD 48mm x Length 40mm)

Identification: FL (Fibre Lube)

ID: XX

Selected Liner: T= Tape F= Fibre

OD: XX

Length: XX

Style: XXX (CJ, FCJ, MRP)

All measurements are in millimeters.

Length tolerance: +0/-.25 mm for I.D. up to and including 55 mm, +0/-.40 mm for I.D. 60 mm and larger. Sizes not listed may be quoted , subject to minimums.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number FLM012F017-
Product Name Fiber-Lube Bearings 2.5 mm Wall Thickness
Bushing Type Sleeve
Shaft OD 0.4717 to 0.4724 inch (11.98 to 12.00 mm)
Housing Bore 0.6693 to 0.6700 inch (17.00 to 17.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Bushings - SB-2500-31 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.9700 inch (50.04 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3130 inch (7.95 mm)
View Details
Taper Lock Bushes - 182947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 0.9449 inch (24.00 mm)
Bearing OD 1.8701 inch (47.50 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details