Daemar Inc. Fiber-Lube Bearings 1/4" Heavy Wall Thickness FL56F64-

Description
Standard Sizes for Fiber-Lube Bearings: 1/4 inch Standard Wall Dimensions Example of P/N: FL14F16-24-XXX (ID 0.875" x OD 1.000" x Length 1.500") Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX Style: XXX (CJ, FCJ, MRP) All measurements are in inches Length tolerance is +-.005" up to 2-1/2" I.D. ; +.008/-.007" on I.D. 2-1/2" and over. Sizes not listed may be quoted upon request subject to minimums.
Datasheet
Description
Standard Sizes for Fiber-Lube Bearings: 1/4 inch Standard Wall Dimensions Example of P/N: FL14F16-24-XXX (ID 0.875" x OD 1.000" x Length 1.500") Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX Style: XXX (CJ, FCJ, MRP) All measurements are in inches Length tolerance is +-.005" up to 2-1/2" I.D. ; +.008/-.007" on I.D. 2-1/2" and over. Sizes not listed may be quoted upon request subject to minimums.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber-Lube Bearings 1/4
Lawrenceville, GA, USA
Fiber-Lube Bearings 1/4" Heavy Wall Thickness
FL56F64-
Fiber-Lube Bearings 1/4" Heavy Wall Thickness FL56F64-
Standard Sizes for Fiber-Lube Bearings: 1/4 inch Standard Wall Dimensions Example of P/N: FL14F16-24-XXX (ID 0.875" x OD 1.000" x Length 1.500") Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX Style: XXX (CJ, FCJ, MRP) All measurements are in inches Length tolerance is +-.005" up to 2-1/2" I.D. ; +.008/-.007" on I.D. 2-1/2" and over. Sizes not listed may be quoted upon request subject to minimums.

Standard Sizes for Fiber-Lube Bearings: 1/4 inch Standard Wall Dimensions

Example of P/N: FL14F16-24-XXX (ID 0.875" x OD 1.000" x Length 1.500")

Identification: FL (Fibre Lube)

ID: XX

Selected Liner: T= Tape F= Fibre

OD: XX

Length: XX

Style: XXX (CJ, FCJ, MRP)

All measurements are in inches

Length tolerance is +-.005" up to 2-1/2" I.D. ; +.008/-.007" on I.D. 2-1/2" and over. Sizes not listed may be quoted upon request subject to minimums.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number FL56F64-
Product Name Fiber-Lube Bearings 1/4" Heavy Wall Thickness
Bushing Type Sleeve
Shaft OD 3.5020 inch (88.95 mm)
Housing Bore 3.9990 inch (101.57 mm)
Bearing ID 3.5100 inch (89.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-1-3/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.1875 inch (30.16 mm)
View Details
Plain Bushes - 528314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.7480 inch (19.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Snap Bushings - SB-312-3 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1870 inch (4.75 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 10 DB 14 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details