Daemar Inc. Fiber-Lube Bearings 1/8" Standard Wall Thickness FL16F20-12

Description
Standard Sizes for Fiber-Lube Bearings: 1/8 inch Standard Wall Dimensions Example of P/N: FL14F16-24-XXX (ID 0.875" x OD 1.000" x Length 1.500") Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX (are measured in 16ths) Style: XXX (CJ, FCJ, MRP) All measurements are in inches Length tolerance is +-.005" up to 2-1/2" I.D. ; +.008/-.007" on I.D. 2-1/2" and over. Sizes not listed may be quoted upon request subject to minimums.
Datasheet
Description
Standard Sizes for Fiber-Lube Bearings: 1/8 inch Standard Wall Dimensions Example of P/N: FL14F16-24-XXX (ID 0.875" x OD 1.000" x Length 1.500") Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX (are measured in 16ths) Style: XXX (CJ, FCJ, MRP) All measurements are in inches Length tolerance is +-.005" up to 2-1/2" I.D. ; +.008/-.007" on I.D. 2-1/2" and over. Sizes not listed may be quoted upon request subject to minimums.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber-Lube Bearings 1/8
Lawrenceville, GA, USA
Fiber-Lube Bearings 1/8" Standard Wall Thickness
FL16F20-12
Fiber-Lube Bearings 1/8" Standard Wall Thickness FL16F20-12
Standard Sizes for Fiber-Lube Bearings: 1/8 inch Standard Wall Dimensions Example of P/N: FL14F16-24-XXX (ID 0.875" x OD 1.000" x Length 1.500") Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX (are measured in 16ths) Style: XXX (CJ, FCJ, MRP) All measurements are in inches Length tolerance is +-.005" up to 2-1/2" I.D. ; +.008/-.007" on I.D. 2-1/2" and over. Sizes not listed may be quoted upon request subject to minimums.

Standard Sizes for Fiber-Lube Bearings: 1/8 inch Standard Wall Dimensions

Example of P/N: FL14F16-24-XXX (ID 0.875" x OD 1.000" x Length 1.500")

Identification: FL (Fibre Lube)

ID: XX

Selected Liner: T= Tape F= Fibre

OD: XX

Length: XX (are measured in 16ths)

Style: XXX (CJ, FCJ, MRP)

All measurements are in inches

Length tolerance is +-.005" up to 2-1/2" I.D. ; +.008/-.007" on I.D. 2-1/2" and over. Sizes not listed may be quoted upon request subject to minimums.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number FL16F20-12
Product Name Fiber-Lube Bearings 1/8" Standard Wall Thickness
Bushing Type Sleeve
Shaft OD 0.9970 inch (25.32 mm)
Housing Bore 1.2485 inch (31.71 mm)
Bearing ID 1.0025 inch (25.46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.627
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6270 inch (15.93 mm)
View Details
Plain Bushes - 528313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.7480 inch (19.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Universal Bushings - UB-1375 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing OD 1.4900 inch (37.85 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details