Daemar Inc. Fiber-Lube Bearings 1/4" Heavy Wall Thickness FL12F20-

Description
Standard Sizes for Fiber-Lube Bearings: 1/4 inch Standard Wall Dimensions Example of P/N: FL14F16-24-XXX (ID 0.875" x OD 1.000" x Length 1.500") Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX Style: XXX (CJ, FCJ, MRP) All measurements are in inches Length tolerance is +-.005" up to 2-1/2" I.D. ; +.008/-.007" on I.D. 2-1/2" and over. Sizes not listed may be quoted upon request subject to minimums.
Datasheet
Description
Standard Sizes for Fiber-Lube Bearings: 1/4 inch Standard Wall Dimensions Example of P/N: FL14F16-24-XXX (ID 0.875" x OD 1.000" x Length 1.500") Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX Style: XXX (CJ, FCJ, MRP) All measurements are in inches Length tolerance is +-.005" up to 2-1/2" I.D. ; +.008/-.007" on I.D. 2-1/2" and over. Sizes not listed may be quoted upon request subject to minimums.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber-Lube Bearings 1/4
Lawrenceville, GA, USA
Fiber-Lube Bearings 1/4" Heavy Wall Thickness
FL12F20-
Fiber-Lube Bearings 1/4" Heavy Wall Thickness FL12F20-
Standard Sizes for Fiber-Lube Bearings: 1/4 inch Standard Wall Dimensions Example of P/N: FL14F16-24-XXX (ID 0.875" x OD 1.000" x Length 1.500") Identification: FL (Fibre Lube) ID: XX Selected Liner: T= Tape F= Fibre OD: XX Length: XX Style: XXX (CJ, FCJ, MRP) All measurements are in inches Length tolerance is +-.005" up to 2-1/2" I.D. ; +.008/-.007" on I.D. 2-1/2" and over. Sizes not listed may be quoted upon request subject to minimums.

Standard Sizes for Fiber-Lube Bearings: 1/4 inch Standard Wall Dimensions

Example of P/N: FL14F16-24-XXX (ID 0.875" x OD 1.000" x Length 1.500")

Identification: FL (Fibre Lube)

ID: XX

Selected Liner: T= Tape F= Fibre

OD: XX

Length: XX

Style: XXX (CJ, FCJ, MRP)

All measurements are in inches

Length tolerance is +-.005" up to 2-1/2" I.D. ; +.008/-.007" on I.D. 2-1/2" and over. Sizes not listed may be quoted upon request subject to minimums.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number FL12F20-
Product Name Fiber-Lube Bearings 1/4" Heavy Wall Thickness
Bushing Type Sleeve
Shaft OD 0.7470 inch (18.97 mm)
Housing Bore 1.2485 inch (31.71 mm)
Bearing ID 0.7525 inch (19.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-13/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8125 inch (20.64 mm)
View Details
Plain Bushes - 528262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.5512 inch (14.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Open/Closed Bushings - OCB-500-5 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3120 inch (7.92 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 1212DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.4711 to 0.4718 inch (11.97 to 11.98 mm)
View Details