Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals.
| Daemar Inc. | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | FL-77-12 |
| Product Name | Powdered Metal Bushings - Flange Bearings |
| Bushing Type | Flanged |
| Bearing ID | 0.7520 inch (19.10 mm) |
| Bearing OD | 1.0040 inch (25.50 mm) |
| Length | 1.500 inch (38.10 mm) |