Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals.
| Daemar Inc. | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | FL-177-20 |
| Product Name | Powdered Metal Bushings - Flange Bearings |
| Bushing Type | Flanged |
| Bearing ID | 1.7540 inch (44.55 mm) |
| Bearing OD | 2.2550 inch (57.28 mm) |
| Length | 2.500 inch (63.50 mm) |