Daemar Inc. Powdered Metal Bushings - Flange Bearings FF-604-2

Description
Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals.
Datasheet
Description
Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powdered Metal Bushings - Flange Bearings - FF-604-2 - Daemar Inc.
Lawrenceville, GA, USA
Powdered Metal Bushings - Flange Bearings
FF-604-2
Powdered Metal Bushings - Flange Bearings FF-604-2
Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals.

Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number FF-604-2
Product Name Powdered Metal Bushings - Flange Bearings
Bushing Type Flanged
Bearing ID 0.5020 inch (12.75 mm)
Bearing OD 0.6910 inch (17.55 mm)
Length 0.500 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bushings - UB-625 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing OD 0.7200 inch (18.29 mm)
View Details
0.753
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7530 inch (19.13 mm)
View Details
Plain Bushes - 528251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.4331 inch (11.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details