Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals.
| Daemar Inc. | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | FB-810-5 |
| Product Name | Powdered Metal Bushings - Flange Bearings |
| Bushing Type | Flanged |
| Bearing ID | 0.5020 inch (12.75 mm) |
| Bearing OD | 0.6280 inch (15.95 mm) |
| Length | 0.625 inch (15.87 mm) |