Daemar Inc. CAB Series, Cable Ties CAB-B36H0L

Description
An inexpensive way to bundle, secure or organize various items. Made of durable 6/6 nylon, we offer various lengths and tensile strengths for any application; from 4.1 inch, 18 pound, up to 48 inc, 175 pound in both a natural color and UV black. Part number CAB-200TT is a tensioning tool for use with 18 lb. through 50 lb. cable ties Part number CAB-300TT is a tensioning tool for use with 120 lb. through 175 lb. cable ties Material: Nylon Color: Natural, UV Black
Description
An inexpensive way to bundle, secure or organize various items. Made of durable 6/6 nylon, we offer various lengths and tensile strengths for any application; from 4.1 inch, 18 pound, up to 48 inc, 175 pound in both a natural color and UV black. Part number CAB-200TT is a tensioning tool for use with 18 lb. through 50 lb. cable ties Part number CAB-300TT is a tensioning tool for use with 120 lb. through 175 lb. cable ties Material: Nylon Color: Natural, UV Black

Suppliers

Company
Product
Description
Supplier Links
CAB Series, Cable Ties - CAB-B36H0L - Daemar Inc.
Lawrenceville, GA, USA
CAB Series, Cable Ties
CAB-B36H0L
CAB Series, Cable Ties CAB-B36H0L
An inexpensive way to bundle, secure or organize various items. Made of durable 6/6 nylon, we offer various lengths and tensile strengths for any application; from 4.1 inch, 18 pound, up to 48 inc, 175 pound in both a natural color and UV black. Part number CAB-200TT is a tensioning tool for use with 18 lb. through 50 lb. cable ties Part number CAB-300TT is a tensioning tool for use with 120 lb. through 175 lb. cable ties Material: Nylon Color: Natural, UV Black

An inexpensive way to bundle, secure or organize various items. Made of durable 6/6 nylon, we offer various lengths and tensile strengths for any application; from 4.1 inch, 18 pound, up to 48 inc, 175 pound in both a natural color and UV black. Part number CAB-200TT is a tensioning tool for use with 18 lb. through 50 lb. cable ties Part number CAB-300TT is a tensioning tool for use with 120 lb. through 175 lb. cable ties Material: Nylon Color: Natural, UV Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Cable Ties
Product Number CAB-B36H0L
Product Name CAB Series, Cable Ties
Color UV Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details