Daemar Inc. C - External Crescent Ring > C-ZF - External Crescent Ring ~ Zinc Bright Disc Springs C-0075-ZF

Description
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in
Datasheet
Description
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C - External Crescent Ring > C-ZF - External Crescent Ring ~ Zinc Bright Disc Springs - C-0075-ZF - Daemar Inc.
Lawrenceville, GA, USA
C - External Crescent Ring > C-ZF - External Crescent Ring ~ Zinc Bright Disc Springs
C-0075-ZF
C - External Crescent Ring > C-ZF - External Crescent Ring ~ Zinc Bright Disc Springs C-0075-ZF
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in

Ideal for low clearance applications where radial installation is preferred.
Size Range: .125 in - 2.000 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number C-0075-ZF
Product Name C - External Crescent Ring > C-ZF - External Crescent Ring ~ Zinc Bright Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 880 lbs (399 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel Internal Retaining for 14mm Housing Dia. - MD0472MQB014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 1012 lbs (459 kg)
Material Carbon Spring Steel
View Details
Shock absorber retainer - DADP-ES-G6-20 - Festo Corporation
Specs
Design Units Metric
Ring Load 247 lbs (112 kg)
View Details
Circlips - 2096845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip; E type
Design Units Metric
Material Stainless steel
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details