Daemar Inc. C - External Crescent Ring > C-PA - External Crescent Ring ~ Carbon Steel Phosphate Coating Disc Springs C-0023-PA

Description
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in
Datasheet
Description
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C - External Crescent Ring > C-PA - External Crescent Ring ~ Carbon Steel Phosphate Coating Disc Springs - C-0023-PA - Daemar Inc.
Lawrenceville, GA, USA
C - External Crescent Ring > C-PA - External Crescent Ring ~ Carbon Steel Phosphate Coating Disc Springs
C-0023-PA
C - External Crescent Ring > C-PA - External Crescent Ring ~ Carbon Steel Phosphate Coating Disc Springs C-0023-PA
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in

Ideal for low clearance applications where radial installation is preferred.
Size Range: .125 in - 2.000 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number C-0023-PA
Product Name C - External Crescent Ring > C-PA - External Crescent Ring ~ Carbon Steel Phosphate Coating Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 275 lbs (125 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel Internal Ring for 0.875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 17000 lbs (7710 kg)
Material Carbon Spring Steel
View Details
Circlips - 2836690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 2.56 inch (65 mm)
View Details
Heavy Duty 2 Turn Internal Spiral Retaining Ring - WKT-800 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - DNH-82 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details