Daemar Inc. BSH - External Bowed Shaft Ring. > BSH-ZD - External Bowed Shaft Ring ~ Zinc Dichromate Disc Springs BSH-0027-ZD

Description
Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart. Size Range: .250 in - 1.750 in
Datasheet
Description
Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart. Size Range: .250 in - 1.750 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BSH - External Bowed Shaft Ring. > BSH-ZD - External Bowed Shaft Ring ~ Zinc Dichromate Disc Springs - BSH-0027-ZD - Daemar Inc.
Lawrenceville, GA, USA
BSH - External Bowed Shaft Ring. > BSH-ZD - External Bowed Shaft Ring ~ Zinc Dichromate Disc Springs
BSH-0027-ZD
BSH - External Bowed Shaft Ring. > BSH-ZD - External Bowed Shaft Ring ~ Zinc Dichromate Disc Springs BSH-0027-ZD
Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart. Size Range: .250 in - 1.750 in

Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart.
Size Range: .250 in - 1.750 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number BSH-0027-ZD
Product Name BSH - External Bowed Shaft Ring. > BSH-ZD - External Bowed Shaft Ring ~ Zinc Dichromate Disc Springs
Ring Type External
Ring Style Bowed
Ring Load 470 lbs (213 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring, 35.6 mm ID, .535-40 Thread - LT15-RR - Newport MKS
Specs
Shaft Diameter 1.5 inch (38.1 mm)
View Details
Circlips - 2836699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 0.7874 inch (20 mm)
View Details
Self Locking Spiral Retaining Ring - self locking spiral retaining ring - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Style Spring Steel
Design Units Metric
Material Stainless Steel
View Details
Retaining Ring - EH-59 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details