Daemar Inc. BE - External Bowed E Ring. > BE- H - External Bowed E Ring ~ Stainless Steel Disc Springs BSE-0074-H

Description
Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in
Datasheet
Description
Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BE - External Bowed E Ring. > BE- H - External Bowed E Ring ~ Stainless Steel Disc Springs - BSE-0074-H - Daemar Inc.
Lawrenceville, GA, USA
BE - External Bowed E Ring. > BE- H - External Bowed E Ring ~ Stainless Steel Disc Springs
BSE-0074-H
BE - External Bowed E Ring. > BE- H - External Bowed E Ring ~ Stainless Steel Disc Springs BSE-0074-H
Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in

Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart.
Size Range: .110 in - .984 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number BSE-0074-H
Product Name BE - External Bowed E Ring. > BE- H - External Bowed E Ring ~ Stainless Steel Disc Springs
Ring Type External
Ring Style Bowed
Ring Load 1900 lbs (862 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel External E-Ring for 0.14
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Inch; Metric
Material Carbon Spring Steel
View Details
Shock absorber retainer - DADP-ES-G6-16 - Festo Corporation
Specs
Design Units Metric
Ring Load 112 lbs (50.98 kg)
View Details
Circlips - 2096924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip; E type
Design Units Metric
Material Stainless steel
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details