Daemar Inc. Powdered Metal Bushings - Sleeve Bearings Disc Springs B-1220-8

Description
Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals.
Datasheet
Description
Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powdered Metal Bushings - Sleeve Bearings Disc Springs - B-1220-8 - Daemar Inc.
Lawrenceville, GA, USA
Powdered Metal Bushings - Sleeve Bearings Disc Springs
B-1220-8
Powdered Metal Bushings - Sleeve Bearings Disc Springs B-1220-8
Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals.

Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number B-1220-8
Product Name Powdered Metal Bushings - Sleeve Bearings Disc Springs
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Taper Lock Bushes - 184353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 0.5512 inch (14.00 mm)
Bearing OD 1.3780 inch (35.00 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-7/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8750 inch (22.22 mm)
View Details
1.002
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.0020 inch (25.45 mm)
View Details