Daemar Inc. Style 525T - Braided Compression Packing Disc Springs 525T-250

Description
Premier marine service packing made with flax fibers and lubricated with PTFE dispersion. It has low friction and high tensile strength. Excellent for water service and paper mill applications. Construction: Square Braid Temp: to 250 ºF (120 ºC) pH: 4 - 9 Pressure: to 200 psi Speed: 1500 FPM
Datasheet
Description
Premier marine service packing made with flax fibers and lubricated with PTFE dispersion. It has low friction and high tensile strength. Excellent for water service and paper mill applications. Construction: Square Braid Temp: to 250 ºF (120 ºC) pH: 4 - 9 Pressure: to 200 psi Speed: 1500 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 525T - Braided Compression Packing Disc Springs - 525T-250 - Daemar Inc.
Lawrenceville, GA, USA
Style 525T - Braided Compression Packing Disc Springs
525T-250
Style 525T - Braided Compression Packing Disc Springs 525T-250
Premier marine service packing made with flax fibers and lubricated with PTFE dispersion. It has low friction and high tensile strength. Excellent for water service and paper mill applications. Construction: Square Braid Temp: to 250 ºF (120 ºC) pH: 4 - 9 Pressure: to 200 psi Speed: 1500 FPM

Premier marine service packing made with flax fibers and lubricated with PTFE dispersion. It has low friction and high tensile strength. Excellent for water service and paper mill applications.

Construction: Square Braid
Temp: to 250 ºF (120 ºC)
pH: 4 - 9
Pressure: to 200 psi
Speed: 1500 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 525T-250
Product Name Style 525T - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7001549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 1969 ft/min (1000 cm/sec)
Operating Pressure 1450 psi (1021 m H2O)
pH Range 2 to 12
View Details
75 A Durometer Polycaprolactone Polyurethane, Higher Modulus - M-75 - Real Seal Company
Specs
Material Classification (Polyurethane)
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details