FTL Technology General Purpose Compression Packing

Description
FTL Technology has provided compression packing solutions for all kinds of industries and applications, with the expertise and experience to recommend the most suitable pump and valve packing for any given application. Wherever your operational challenges lie, from wear resistance and flexibility through to high performance under temperature and pressure extremes, there is a packing material with the adaptations you need. Many specialist braids are ideally suited to the HTHP demands of oil and gas applications. Some have the necessary certifications to be employed in food and pharmaceutical processing. If you are looking for a general application compression packing for your valves and pumps, our engineers can customise an optimal sealing solution which reduces your downtime and costs along with your leakage. Considerations for general compression packing The main factors to be determined when selecting the right braid combination are: Temperature Pressure Operating speed Media type Once these have been identified, we can establish the packing material and arrangement which would deliver the best results. Take a look at some of our most popular general purpose packings - and their operational limits.
Description
FTL Technology has provided compression packing solutions for all kinds of industries and applications, with the expertise and experience to recommend the most suitable pump and valve packing for any given application. Wherever your operational challenges lie, from wear resistance and flexibility through to high performance under temperature and pressure extremes, there is a packing material with the adaptations you need. Many specialist braids are ideally suited to the HTHP demands of oil and gas applications. Some have the necessary certifications to be employed in food and pharmaceutical processing. If you are looking for a general application compression packing for your valves and pumps, our engineers can customise an optimal sealing solution which reduces your downtime and costs along with your leakage. Considerations for general compression packing The main factors to be determined when selecting the right braid combination are: Temperature Pressure Operating speed Media type Once these have been identified, we can establish the packing material and arrangement which would deliver the best results. Take a look at some of our most popular general purpose packings - and their operational limits.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Compression Packing -  - FTL Technology
Morley, United Kingdom
General Purpose Compression Packing
General Purpose Compression Packing
FTL Technology has provided compression packing solutions for all kinds of industries and applications, with the expertise and experience to recommend the most suitable pump and valve packing for any given application. Wherever your operational challenges lie, from wear resistance and flexibility through to high performance under temperature and pressure extremes, there is a packing material with the adaptations you need. Many specialist braids are ideally suited to the HTHP demands of oil and gas applications. Some have the necessary certifications to be employed in food and pharmaceutical processing. If you are looking for a general application compression packing for your valves and pumps, our engineers can customise an optimal sealing solution which reduces your downtime and costs along with your leakage. Considerations for general compression packing The main factors to be determined when selecting the right braid combination are: Temperature Pressure Operating speed Media type Once these have been identified, we can establish the packing material and arrangement which would deliver the best results. Take a look at some of our most popular general purpose packings - and their operational limits.

FTL Technology has provided compression packing solutions for all kinds of industries and applications, with the expertise and experience to recommend the most suitable pump and valve packing for any given application. Wherever your operational challenges lie, from wear resistance and flexibility through to high performance under temperature and pressure extremes, there is a packing material with the adaptations you need.

Many specialist braids are ideally suited to the HTHP demands of oil and gas applications. Some have the necessary certifications to be employed in food and pharmaceutical processing. If you are looking for a general application compression packing for your valves and pumps, our engineers can customise an optimal sealing solution which reduces your downtime and costs along with your leakage.

Considerations for general compression packing

The main factors to be determined when selecting the right braid combination are:

  • Temperature
  • Pressure
  • Operating speed
  • Media type

Once these have been identified, we can establish the packing material and arrangement which would deliver the best results. Take a look at some of our most popular general purpose packings - and their operational limits.

Supplier's Site

Technical Specifications

  FTL Technology
Product Category Compression Packing Seals
Product Name General Purpose Compression Packing
Seal Type Braided Packing
Material Classification Cotton; PTFE; PTFE / Graphite; Carbon; Graphite; Acrylic
Lubrication Silicone; Mineral Oil; Other; Silicon-free Lubricant
Unlock Full Specs
to access all available technical data

Similar Products

 - 7960707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3937 ft/min (2000 cm/sec)
Operating Pressure 435 to 1450 psi (306 to 1021 m H2O)
pH Range 2 to 12
View Details
Rubber Sheet Packing - Viton® - Darco Southern, Inc.
Specs
Seal Type Loose Packing
Material Classification Other; (Viton)
View Details
Graphite Rings -  - FTL Technology
FTL Technology
Specs
Seal Type Preformed Ring
Material Classification Graphite
View Details