Daemar Inc. Style 50 - Braided Compression Packing Disc Springs 50-125

Description
Carbon yard packing heavily impregnated with PTFE dispersion. For severe services in pumps or valves handling chemicals, solvents and acids. An ideal packing for paper mill applications. Construction: Interlock Braid Temp: to 600 ºF (315 ºC) pH: 0 - 14 Pressure: to 500 psi (35 bar) Speed: 3000 FPM
Datasheet
Description
Carbon yard packing heavily impregnated with PTFE dispersion. For severe services in pumps or valves handling chemicals, solvents and acids. An ideal packing for paper mill applications. Construction: Interlock Braid Temp: to 600 ºF (315 ºC) pH: 0 - 14 Pressure: to 500 psi (35 bar) Speed: 3000 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 50 - Braided Compression Packing Disc Springs - 50-125 - Daemar Inc.
Lawrenceville, GA, USA
Style 50 - Braided Compression Packing Disc Springs
50-125
Style 50 - Braided Compression Packing Disc Springs 50-125
Carbon yard packing heavily impregnated with PTFE dispersion. For severe services in pumps or valves handling chemicals, solvents and acids. An ideal packing for paper mill applications. Construction: Interlock Braid Temp: to 600 ºF (315 ºC) pH: 0 - 14 Pressure: to 500 psi (35 bar) Speed: 3000 FPM

Carbon yard packing heavily impregnated with PTFE dispersion. For severe services in pumps or valves handling chemicals, solvents and acids. An ideal packing for paper mill applications.

Construction: Interlock Braid
Temp: to 600 ºF (315 ºC)
pH: 0 - 14
Pressure: to 500 psi (35 bar)
Speed: 3000 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 50-125
Product Name Style 50 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 606583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 1969 ft/min (1000 cm/sec)
View Details
90 A Durometer Black Nitrile - 4190 - Real Seal Company
Specs
Material Classification (Nitrile)
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details