Daemar Inc. Inch Size HSN-80 O-Rings 461-HSN-80

Description
Hydrogenated Acrylonitrile Butadiene (HNBR), also known as Highly Saturated Nitrile (HSN) is superior to NBR in low brittle temperature, heat, oil, oil additive and sour oil resistance, and is far more resistant to sour gasoline and ozone than NBR. Standard Inch HSN-80 O-Rings sizes ranging from 1/32" I.D. to 26" I.D. Trade Names: HNBR, Therban, Zetpol, Tornac Temperature range: -40 ºF to 300 ºF Colour : Black Hardness Range: 80 Shore A
Datasheet
Description
Hydrogenated Acrylonitrile Butadiene (HNBR), also known as Highly Saturated Nitrile (HSN) is superior to NBR in low brittle temperature, heat, oil, oil additive and sour oil resistance, and is far more resistant to sour gasoline and ozone than NBR. Standard Inch HSN-80 O-Rings sizes ranging from 1/32" I.D. to 26" I.D. Trade Names: HNBR, Therban, Zetpol, Tornac Temperature range: -40 ºF to 300 ºF Colour : Black Hardness Range: 80 Shore A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inch Size HSN-80 O-Rings - 461-HSN-80 - Daemar Inc.
Lawrenceville, GA, USA
Inch Size HSN-80 O-Rings
461-HSN-80
Inch Size HSN-80 O-Rings 461-HSN-80
Hydrogenated Acrylonitrile Butadiene (HNBR), also known as Highly Saturated Nitrile (HSN) is superior to NBR in low brittle temperature, heat, oil, oil additive and sour oil resistance, and is far more resistant to sour gasoline and ozone than NBR. Standard Inch HSN-80 O-Rings sizes ranging from 1/32" I.D. to 26" I.D. Trade Names: HNBR, Therban, Zetpol, Tornac Temperature range: -40 ºF to 300 ºF Colour : Black Hardness Range: 80 Shore A

Hydrogenated Acrylonitrile Butadiene (HNBR), also known as Highly Saturated Nitrile (HSN) is superior to NBR in low brittle temperature, heat, oil, oil additive and sour oil resistance, and is far more resistant to sour gasoline and ozone than NBR.

  • Standard Inch HSN-80 O-Rings sizes ranging from 1/32" I.D. to 26" I.D.
  • Trade Names: HNBR, Therban, Zetpol, Tornac
  • Temperature range: -40 ºF to 300 ºF
  • Colour : Black
  • Hardness Range: 80 Shore A
Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category O-rings
Product Number 461-HSN-80
Product Name Inch Size HSN-80 O-Rings
Inside Diameter (ID) 15.96 inch (405 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl O-Rings to protect Tube Ends - VOR-2000 - Caplugs
Specs
Outside Diameter (OD) 2 inch (50.8 mm)
Synthetic Rubbers Vinyl
View Details
O Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details
O-Ring, 2.62mm Diameter, 42.52mm Inside Diameter. Material - Neoprene, Approximately 70 Durometer. - A 6R11ML042526 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Inside Diameter (ID) 1.67 inch (42.52 mm)
Outside Diameter (OD) 0.1031 inch (2.62 mm)
Synthetic Rubbers Polychloroprene (CR - Neoprene)
View Details
O-Rings -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up)
Synthetic Rubbers Butyl Rubber (IIR) (optional feature); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI) (optional feature); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene) (optional feature); Silicone Rubber
View Details