Daemar Inc. Quad-Rings Seals 4362

Description
Avoiding Spiral wist To minimize breakaway friction, an O-Ring groove must be wide enough to allow rolling or twisting of the seal. In the long stroke of a reciprocating seal application, this twisting action can strain and eventually tear the rubber, causing a failure mode known as spiral twist. To prevent spiral twist, the Quad-Ring® seal’s four-lobed configuration is designed to withstand the distortion and extrusion often caused by high or pulsating pressure. To accommodate these forces, a Quad-Ring® seal uses a narrower groove than a comparable O-Ring seal. Longer Seal Life Because less squeeze means less friction with the four-lobe design, seals last longer. This means equipment in which the Quad-Ring® seal is installed will operate longer and require less maintenance. No Parting Line On Sealing Surface Unlike O-Rings, where partitioning lines are on the sealing surface, Quad-Rings® seal’s parting lines lie between the lobes, away from the sealing surface. This design eliminates the problems of leakage resulting from a parting line’s irregular surface.
Datasheet
Description
Avoiding Spiral wist To minimize breakaway friction, an O-Ring groove must be wide enough to allow rolling or twisting of the seal. In the long stroke of a reciprocating seal application, this twisting action can strain and eventually tear the rubber, causing a failure mode known as spiral twist. To prevent spiral twist, the Quad-Ring® seal’s four-lobed configuration is designed to withstand the distortion and extrusion often caused by high or pulsating pressure. To accommodate these forces, a Quad-Ring® seal uses a narrower groove than a comparable O-Ring seal. Longer Seal Life Because less squeeze means less friction with the four-lobe design, seals last longer. This means equipment in which the Quad-Ring® seal is installed will operate longer and require less maintenance. No Parting Line On Sealing Surface Unlike O-Rings, where partitioning lines are on the sealing surface, Quad-Rings® seal’s parting lines lie between the lobes, away from the sealing surface. This design eliminates the problems of leakage resulting from a parting line’s irregular surface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad-Rings Seals - 4362 - Daemar Inc.
Lawrenceville, GA, USA
Quad-Rings Seals
4362
Quad-Rings Seals 4362
Avoiding Spiral wist To minimize breakaway friction, an O-Ring groove must be wide enough to allow rolling or twisting of the seal. In the long stroke of a reciprocating seal application, this twisting action can strain and eventually tear the rubber, causing a failure mode known as spiral twist. To prevent spiral twist, the Quad-Ring® seal’s four-lobed configuration is designed to withstand the distortion and extrusion often caused by high or pulsating pressure. To accommodate these forces, a Quad-Ring® seal uses a narrower groove than a comparable O-Ring seal. Longer Seal Life Because less squeeze means less friction with the four-lobe design, seals last longer. This means equipment in which the Quad-Ring® seal is installed will operate longer and require less maintenance. No Parting Line On Sealing Surface Unlike O-Rings, where partitioning lines are on the sealing surface, Quad-Rings® seal’s parting lines lie between the lobes, away from the sealing surface. This design eliminates the problems of leakage resulting from a parting line’s irregular surface.

Avoiding Spiral wist
To minimize breakaway friction, an O-Ring groove must be wide enough to allow rolling or twisting of the seal. In the long stroke of a reciprocating seal application, this twisting action can strain and eventually tear the rubber, causing a failure mode known as spiral twist.
To prevent spiral twist, the Quad-Ring® seal’s four-lobed configuration is designed to withstand the distortion and extrusion often caused by high or pulsating pressure. To accommodate these forces, a Quad-Ring® seal uses a narrower groove than a comparable O-Ring seal.
Longer Seal Life
Because less squeeze means less friction with the four-lobe design, seals last longer. This means equipment in which the Quad-Ring® seal is installed will operate longer and require less maintenance.
No Parting Line On Sealing Surface
Unlike O-Rings, where partitioning lines are on the sealing surface, Quad-Rings® seal’s parting lines lie between the lobes, away from the sealing surface. This design eliminates the problems of leakage resulting from a parting line’s irregular surface.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Solid Elastomeric Rings
Product Number 4362
Product Name Quad-Rings Seals
Unlock Full Specs
to access all available technical data

Similar Products