Fluorocarbon Limited Polyurethane Seals

Description
At Fluorocarbon we are dedicated to the manufacture of high performance sealing solutions and bearings to suit your specific needs. Seals can be provided in a range of PTFE and high performance polymer materials, specified to meet and exceed the demands of the application. We offer custom solutions for use throughout many industries including chemical, pharmaceutical, food processing, aerospace, automotive and offshore. Manufactured for use in the most demanding conditions our seals offer the following benefits: Excellent chemical resistance Wide operating temperature range Very low coefficient of friction No stick/slip effect High resistance to wear Good dry running properties Whether a standard seal or a custom requirement, our dedicated technical team can provide you with innovative and effective solutions to your needs. POLYURETHANE SEALS Our range of polyurethane seals has been manufactured for both hydraulic and pneumatic use, all to fit within the ISO standard groove dimensions. Capable of up to 700 Bar (10,000 psi) depending on design Temperatures between -40°C to 85°C (-40°F to 185°F) Available in various hardness and grades Diameters up to 2.5m (98") When used in hydraulic applications, either internally, externally or as U-seals, our range offers many added advantages over rubber and/or fabric reinforced. Polyurethane seals and components offer many benefits making them ideal for the glass and metal forming industries. BENEFITS FLUOROCARBON POLYURETHANE SEALS Non-marking Extended life Stable elasticity Resistance to splitting
Description
At Fluorocarbon we are dedicated to the manufacture of high performance sealing solutions and bearings to suit your specific needs. Seals can be provided in a range of PTFE and high performance polymer materials, specified to meet and exceed the demands of the application. We offer custom solutions for use throughout many industries including chemical, pharmaceutical, food processing, aerospace, automotive and offshore. Manufactured for use in the most demanding conditions our seals offer the following benefits: Excellent chemical resistance Wide operating temperature range Very low coefficient of friction No stick/slip effect High resistance to wear Good dry running properties Whether a standard seal or a custom requirement, our dedicated technical team can provide you with innovative and effective solutions to your needs. POLYURETHANE SEALS Our range of polyurethane seals has been manufactured for both hydraulic and pneumatic use, all to fit within the ISO standard groove dimensions. Capable of up to 700 Bar (10,000 psi) depending on design Temperatures between -40°C to 85°C (-40°F to 185°F) Available in various hardness and grades Diameters up to 2.5m (98") When used in hydraulic applications, either internally, externally or as U-seals, our range offers many added advantages over rubber and/or fabric reinforced. Polyurethane seals and components offer many benefits making them ideal for the glass and metal forming industries. BENEFITS FLUOROCARBON POLYURETHANE SEALS Non-marking Extended life Stable elasticity Resistance to splitting

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Seals -  - Fluorocarbon Limited
Hertfordshire, United Kingdom
Polyurethane Seals
Polyurethane Seals
At Fluorocarbon we are dedicated to the manufacture of high performance sealing solutions and bearings to suit your specific needs. Seals can be provided in a range of PTFE and high performance polymer materials, specified to meet and exceed the demands of the application. We offer custom solutions for use throughout many industries including chemical, pharmaceutical, food processing, aerospace, automotive and offshore. Manufactured for use in the most demanding conditions our seals offer the following benefits: Excellent chemical resistance Wide operating temperature range Very low coefficient of friction No stick/slip effect High resistance to wear Good dry running properties Whether a standard seal or a custom requirement, our dedicated technical team can provide you with innovative and effective solutions to your needs. POLYURETHANE SEALS Our range of polyurethane seals has been manufactured for both hydraulic and pneumatic use, all to fit within the ISO standard groove dimensions. Capable of up to 700 Bar (10,000 psi) depending on design Temperatures between -40°C to 85°C (-40°F to 185°F) Available in various hardness and grades Diameters up to 2.5m (98") When used in hydraulic applications, either internally, externally or as U-seals, our range offers many added advantages over rubber and/or fabric reinforced. Polyurethane seals and components offer many benefits making them ideal for the glass and metal forming industries. BENEFITS FLUOROCARBON POLYURETHANE SEALS Non-marking Extended life Stable elasticity Resistance to splitting

At Fluorocarbon we are dedicated to the manufacture of high performance sealing solutions and bearings to suit your specific needs.

Seals can be provided in a range of PTFE and high performance polymer materials, specified to meet and exceed the demands of the application.

We offer custom solutions for use throughout many industries including chemical, pharmaceutical, food processing, aerospace, automotive and offshore.

Manufactured for use in the most demanding conditions our seals offer the following benefits:

  • Excellent chemical resistance
  • Wide operating temperature range
  • Very low coefficient of friction
  • No stick/slip effect
  • High resistance to wear
  • Good dry running properties

Whether a standard seal or a custom requirement, our dedicated technical team can provide you with innovative and effective solutions to your needs.

POLYURETHANE SEALS

Our range of polyurethane seals has been manufactured for both hydraulic and pneumatic use, all to fit within the ISO standard groove dimensions.

  • Capable of up to 700 Bar (10,000 psi) depending on design
  • Temperatures between -40°C to 85°C (-40°F to 185°F)
  • Available in various hardness and grades
  • Diameters up to 2.5m (98")

When used in hydraulic applications, either internally, externally or as U-seals, our range offers many added advantages over rubber and/or fabric reinforced.

Polyurethane seals and components offer many benefits making them ideal for the glass and metal forming industries.

BENEFITS FLUOROCARBON POLYURETHANE SEALS

  • Non-marking
  • Extended life
  • Stable elasticity
  • Resistance to splitting
Supplier's Site

Technical Specifications

  Fluorocarbon Limited
Product Category Solid Elastomeric Rings
Product Name Polyurethane Seals
Unlock Full Specs
to access all available technical data

Similar Products

Custom Micro Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
View Details
X-Ring Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
View Details