Daemar Inc. Style 4200 - Joint Sealant Disc Springs 4200-1000

Description
Chemcord 100% expanded virgin PTFE joint sealant. Maximum performance gasket material. FDA approaved. Temp: to 600ºF (315ºC) pH: 0 - 14 Pressure: to 3000 psi (pump service)
Datasheet
Description
Chemcord 100% expanded virgin PTFE joint sealant. Maximum performance gasket material. FDA approaved. Temp: to 600ºF (315ºC) pH: 0 - 14 Pressure: to 3000 psi (pump service)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 4200 - Joint Sealant Disc Springs - 4200-1000 - Daemar Inc.
Lawrenceville, GA, USA
Style 4200 - Joint Sealant Disc Springs
4200-1000
Style 4200 - Joint Sealant Disc Springs 4200-1000
Chemcord 100% expanded virgin PTFE joint sealant. Maximum performance gasket material. FDA approaved. Temp: to 600ºF (315ºC) pH: 0 - 14 Pressure: to 3000 psi (pump service)

Chemcord 100% expanded virgin PTFE joint sealant. Maximum performance gasket material. FDA approaved.

Temp: to 600ºF (315ºC)
pH: 0 - 14
Pressure: to 3000 psi (pump service)

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 4200-1000
Product Name Style 4200 - Joint Sealant Disc Springs
Specialty Application Pump / Rotating Equipment Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7001527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 1969 ft/min (1000 cm/sec)
Operating Pressure 1450 psi (1021 m H2O)
pH Range 2 to 12
View Details
Graphite Rings -  - FTL Technology
FTL Technology
Specs
Seal Type Preformed Ring
Material Classification Graphite
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
70 A Durometer Red Silicone - 8820 - Real Seal Company
Specs
Material Classification (Hydrogenated Acrylonitrile-Butadiene)
View Details