Daemar Inc. O-Ring, Kalrez Compound 1050LF 356-K-1050

Description
O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 1050LF - A general-purpose compound for O-rings, seals, and other parts used in chemical process industries. It has good hot water/steam, and excellent amine resistance. Maximum recommended service temperature of 288 ºC [550 ºF]. Not recommended for use in organic or inorganic acids at high temperatures.
Datasheet
Description
O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 1050LF - A general-purpose compound for O-rings, seals, and other parts used in chemical process industries. It has good hot water/steam, and excellent amine resistance. Maximum recommended service temperature of 288 ºC [550 ºF]. Not recommended for use in organic or inorganic acids at high temperatures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
O-Ring, Kalrez Compound 1050LF - 356-K-1050 - Daemar Inc.
Lawrenceville, GA, USA
O-Ring, Kalrez Compound 1050LF
356-K-1050
O-Ring, Kalrez Compound 1050LF 356-K-1050
O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 1050LF - A general-purpose compound for O-rings, seals, and other parts used in chemical process industries. It has good hot water/steam, and excellent amine resistance. Maximum recommended service temperature of 288 ºC [550 ºF]. Not recommended for use in organic or inorganic acids at high temperatures.

O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes.

Compound 1050LF - A general-purpose compound for O-rings, seals, and other parts used in chemical process industries. It has good hot water/steam, and excellent amine resistance. Maximum recommended service temperature of 288 ºC [550 ºF]. Not recommended for use in organic or inorganic acids at high temperatures.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category O-rings
Product Number 356-K-1050
Product Name O-Ring, Kalrez Compound 1050LF
Inside Diameter (ID) 5.35 inch (136 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl O-Rings to protect Tube Ends - VOR-3765 - Caplugs
Specs
Outside Diameter (OD) 3.77 inch (95.63 mm)
Synthetic Rubbers Vinyl
View Details
O Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details
O-Ring, 1.5mm Diameter, 18mm Inside Diameter. Material - Neoprene, Approximately 70 Durometer. - A 6R11ML018015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Inside Diameter (ID) 0.7087 inch (18 mm)
Outside Diameter (OD) 0.0591 inch (1.5 mm)
Synthetic Rubbers Polychloroprene (CR - Neoprene)
View Details
O-Rings -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up)
Synthetic Rubbers Butyl Rubber (IIR) (optional feature); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI) (optional feature); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene) (optional feature); Silicone Rubber
View Details