Daemar Inc. O-Ring, Kalrez Compound 1050LF 350-K-1050

Description
O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 1050LF - A general-purpose compound for O-rings, seals, and other parts used in chemical process industries. It has good hot water/steam, and excellent amine resistance. Maximum recommended service temperature of 288 ºC [550 ºF]. Not recommended for use in organic or inorganic acids at high temperatures.
Datasheet
Description
O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 1050LF - A general-purpose compound for O-rings, seals, and other parts used in chemical process industries. It has good hot water/steam, and excellent amine resistance. Maximum recommended service temperature of 288 ºC [550 ºF]. Not recommended for use in organic or inorganic acids at high temperatures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
O-Ring, Kalrez Compound 1050LF - 350-K-1050 - Daemar Inc.
Lawrenceville, GA, USA
O-Ring, Kalrez Compound 1050LF
350-K-1050
O-Ring, Kalrez Compound 1050LF 350-K-1050
O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 1050LF - A general-purpose compound for O-rings, seals, and other parts used in chemical process industries. It has good hot water/steam, and excellent amine resistance. Maximum recommended service temperature of 288 ºC [550 ºF]. Not recommended for use in organic or inorganic acids at high temperatures.

O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes.

Compound 1050LF - A general-purpose compound for O-rings, seals, and other parts used in chemical process industries. It has good hot water/steam, and excellent amine resistance. Maximum recommended service temperature of 288 ºC [550 ºF]. Not recommended for use in organic or inorganic acids at high temperatures.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category O-rings
Product Number 350-K-1050
Product Name O-Ring, Kalrez Compound 1050LF
Inside Diameter (ID) 4.6 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Neoprene Sealing O-Rings - 8113304 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.7480 inch (19 mm)
Outside Diameter (OD) 0.9843 inch (25 mm)
View Details
EMI O-Rings - 2488767-1 - TE Connectivity
Specs
Inside Diameter (ID) 1.86 inch (47.3 mm)
View Details
O-Rings -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up)
Synthetic Rubbers Butyl Rubber (IIR) (optional feature); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI) (optional feature); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene) (optional feature); Silicone Rubber
View Details