Daemar Inc. Inch Size AFLAS O-Rings 331-AFLAS

Description
This compound provides an advantageous combination of high temperature, chemical and electrical resistance properties. It is different from fluoreleastomers such as FKM (FPM/Viton) types because of its unique composition (tetrafluorethylene/ propylene copolymer). As a result, TFE (AFLAS) elastomers can provide service advantages in many chemicals, as well as in electrical applications. Standard Inch AFLAS O-Rings sizes ranging from 1/32" I.D. to 26" I.D. Trade Names: TFE Temperature range: -60 ºF to 200 ºF Colour : Black Hardness Range: 70 and 90 Shore A
Description
This compound provides an advantageous combination of high temperature, chemical and electrical resistance properties. It is different from fluoreleastomers such as FKM (FPM/Viton) types because of its unique composition (tetrafluorethylene/ propylene copolymer). As a result, TFE (AFLAS) elastomers can provide service advantages in many chemicals, as well as in electrical applications. Standard Inch AFLAS O-Rings sizes ranging from 1/32" I.D. to 26" I.D. Trade Names: TFE Temperature range: -60 ºF to 200 ºF Colour : Black Hardness Range: 70 and 90 Shore A

Suppliers

Company
Product
Description
Supplier Links
Inch Size AFLAS O-Rings - 331-AFLAS - Daemar Inc.
Lawrenceville, GA, USA
Inch Size AFLAS O-Rings
331-AFLAS
Inch Size AFLAS O-Rings 331-AFLAS
This compound provides an advantageous combination of high temperature, chemical and electrical resistance properties. It is different from fluoreleastomers such as FKM (FPM/Viton) types because of its unique composition (tetrafluorethylene/ propylene copolymer). As a result, TFE (AFLAS) elastomers can provide service advantages in many chemicals, as well as in electrical applications. Standard Inch AFLAS O-Rings sizes ranging from 1/32" I.D. to 26" I.D. Trade Names: TFE Temperature range: -60 ºF to 200 ºF Colour : Black Hardness Range: 70 and 90 Shore A

This compound provides an advantageous combination of high temperature, chemical and electrical resistance properties. It is different from fluoreleastomers such as FKM (FPM/Viton) types because of its unique composition (tetrafluorethylene/propylene copolymer). As a result, TFE (AFLAS) elastomers can provide service advantages in many chemicals, as well as in electrical applications.

  • Standard Inch AFLAS O-Rings sizes ranging from 1/32" I.D. to 26" I.D.
  • Trade Names: TFE
  • Temperature range: -60 ºF to 200 ºF
  • Colour : Black
  • Hardness Range: 70 and 90 Shore A
Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category O-rings
Product Number 331-AFLAS
Product Name Inch Size AFLAS O-Rings
Inside Diameter (ID) 2.23 inch (56.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Graphite-Filled PTFE O-Ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details
O-Rings, Ethylene Propylene -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.6140 inch (15.6 mm)
Outside Diameter (OD) 0.7500 inch (19.05 mm)
View Details
O-Ring #206 - 0.484
Specs
Inside Diameter (ID) 0.4840 inch (12.29 mm)
Cross-section 0.1390 inch (3.53 mm)
O-ring Hardness (Durometer) 75 durometer
View Details