Daemar Inc. O-Ring, Kalrez Compound 6375 330-K-6375

Description
O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 6375 - A carbon black-filled compound for general use in O-rings, seals, diaphragms and other parts specifically for the chemical process industry. This compound has excellent, broad chemical resistance, good mechanical properties, and outstanding hot-air aging properties. 6375 is well suited for use in mixed process streams because of its excellent resistance to acids, bases, and amines. In addition, it is the suggested compound for use in hot water, steam, ethylene oxide and propylene oxide. A maximum continuous service temperature of 275 ºC [525 ºF] is recommended.
Datasheet
Description
O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 6375 - A carbon black-filled compound for general use in O-rings, seals, diaphragms and other parts specifically for the chemical process industry. This compound has excellent, broad chemical resistance, good mechanical properties, and outstanding hot-air aging properties. 6375 is well suited for use in mixed process streams because of its excellent resistance to acids, bases, and amines. In addition, it is the suggested compound for use in hot water, steam, ethylene oxide and propylene oxide. A maximum continuous service temperature of 275 ºC [525 ºF] is recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
O-Ring, Kalrez Compound 6375 - 330-K-6375 - Daemar Inc.
Lawrenceville, GA, USA
O-Ring, Kalrez Compound 6375
330-K-6375
O-Ring, Kalrez Compound 6375 330-K-6375
O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 6375 - A carbon black-filled compound for general use in O-rings, seals, diaphragms and other parts specifically for the chemical process industry. This compound has excellent, broad chemical resistance, good mechanical properties, and outstanding hot-air aging properties. 6375 is well suited for use in mixed process streams because of its excellent resistance to acids, bases, and amines. In addition, it is the suggested compound for use in hot water, steam, ethylene oxide and propylene oxide. A maximum continuous service temperature of 275 ºC [525 ºF] is recommended.

O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes.

Compound 6375 - A carbon black-filled compound for general use in O-rings, seals, diaphragms and other parts specifically for the chemical process industry. This compound has excellent, broad chemical resistance, good mechanical properties, and outstanding hot-air aging properties. 6375 is well suited for use in mixed process streams because of its excellent resistance to acids, bases, and amines. In addition, it is the suggested compound for use in hot water, steam, ethylene oxide and propylene oxide. A maximum continuous service temperature of 275 ºC [525 ºF] is recommended.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category O-rings
Product Number 330-K-6375
Product Name O-Ring, Kalrez Compound 6375
Inside Diameter (ID) 2.1 inch (53.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl O-Rings to protect Tube Ends - VOR-2510 - Caplugs
Specs
Outside Diameter (OD) 2.51 inch (63.75 mm)
Synthetic Rubbers Vinyl
View Details
O Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details
O-Ring, 2.5mm Diameter, 27.5mm Inside Diameter. Material - Neoprene, Approximately 70 Durometer. - A 6R11ML027525 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Inside Diameter (ID) 1.08 inch (27.5 mm)
Outside Diameter (OD) 0.0984 inch (2.5 mm)
Synthetic Rubbers Polychloroprene (CR - Neoprene)
View Details
O-Rings -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up)
Synthetic Rubbers Butyl Rubber (IIR) (optional feature); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI) (optional feature); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene) (optional feature); Silicone Rubber
View Details