Daemar Inc. Style 3165 - Braided Compression Packing Disc Springs 3165-750

Description
Special blend of PTFE and graphite fibers plus a high temperature lubricant. An economical substitute for style 165. Good chemical and abrasion resistant packing. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi (pump service) Speed: 4500 FPM
Datasheet
Description
Special blend of PTFE and graphite fibers plus a high temperature lubricant. An economical substitute for style 165. Good chemical and abrasion resistant packing. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi (pump service) Speed: 4500 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 3165 - Braided Compression Packing Disc Springs - 3165-750 - Daemar Inc.
Lawrenceville, GA, USA
Style 3165 - Braided Compression Packing Disc Springs
3165-750
Style 3165 - Braided Compression Packing Disc Springs 3165-750
Special blend of PTFE and graphite fibers plus a high temperature lubricant. An economical substitute for style 165. Good chemical and abrasion resistant packing. Construction: Interlock Braid Temp: to 550 ºF (285 ºC) pH: 0 - 14 Pressure: to 300 psi (pump service) Speed: 4500 FPM

Special blend of PTFE and graphite fibers plus a high temperature lubricant. An economical substitute for style 165. Good chemical and abrasion resistant packing.

Construction: Interlock Braid
Temp: to 550 ºF (285 ºC)
pH: 0 - 14
Pressure: to 300 psi (pump service)
Speed: 4500 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 3165-750
Product Name Style 3165 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 606556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 5512 ft/min (2800 cm/sec)
View Details
Braided Packing - PKG 344-SC - Hi-Tech Seals, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE
Lubrication Method Impregnated
View Details
Synthetic Yarn Packing with Graphite - Style 2075 - Phelps Industrial Products
Specs
Seal Type Braided Packing
Material Classification Synthetic
Lubrication Graphite
View Details