Daemar Inc. O-Ring, Kalrez Compound 7075 246-K-7075

Description
O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 7075 - Kalrez® Spectrum™ 7075 broadens Kalrez® sealing options with a perfluoroelastomer that has enhanced physical performance properties including very low compression set (12% pellets/15% O-rings per ASTM D 395B) and improved seal force retention. It is a carbon black filled compound utilizing new and proprietary cure chemistry technology with mechanical properties designed for improving sealing performance in both high temperature environments and temperature cycling situations. 7075 joins the family of Kalrez® Spectrum™ products designed for the chemical processing industry. To provide even greater sealing performance in dynamic applications where low friction is required, 7075 O-rings have a glossier finish than other Kalrez® parts. 7075 was specifically developed to be used as an O-ring or custom-sealing component in the chemical and hydrocarbon industries, with an improved thermal resistance that extends maximum service temperature to 327 ºC (620 ºF). Kalrez® Spectrum™ 7075 offers the enhanced elastomeric properties outlined above while providing a chemical resistance better than the industry standard set by Kalrez® 4079.
Datasheet
Description
O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 7075 - Kalrez® Spectrum™ 7075 broadens Kalrez® sealing options with a perfluoroelastomer that has enhanced physical performance properties including very low compression set (12% pellets/15% O-rings per ASTM D 395B) and improved seal force retention. It is a carbon black filled compound utilizing new and proprietary cure chemistry technology with mechanical properties designed for improving sealing performance in both high temperature environments and temperature cycling situations. 7075 joins the family of Kalrez® Spectrum™ products designed for the chemical processing industry. To provide even greater sealing performance in dynamic applications where low friction is required, 7075 O-rings have a glossier finish than other Kalrez® parts. 7075 was specifically developed to be used as an O-ring or custom-sealing component in the chemical and hydrocarbon industries, with an improved thermal resistance that extends maximum service temperature to 327 ºC (620 ºF). Kalrez® Spectrum™ 7075 offers the enhanced elastomeric properties outlined above while providing a chemical resistance better than the industry standard set by Kalrez® 4079.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
O-Ring, Kalrez Compound 7075 - 246-K-7075 - Daemar Inc.
Lawrenceville, GA, USA
O-Ring, Kalrez Compound 7075
246-K-7075
O-Ring, Kalrez Compound 7075 246-K-7075
O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes. Compound 7075 - Kalrez® Spectrum™ 7075 broadens Kalrez® sealing options with a perfluoroelastomer that has enhanced physical performance properties including very low compression set (12% pellets/15% O-rings per ASTM D 395B) and improved seal force retention. It is a carbon black filled compound utilizing new and proprietary cure chemistry technology with mechanical properties designed for improving sealing performance in both high temperature environments and temperature cycling situations. 7075 joins the family of Kalrez® Spectrum™ products designed for the chemical processing industry. To provide even greater sealing performance in dynamic applications where low friction is required, 7075 O-rings have a glossier finish than other Kalrez® parts. 7075 was specifically developed to be used as an O-ring or custom-sealing component in the chemical and hydrocarbon industries, with an improved thermal resistance that extends maximum service temperature to 327 ºC (620 ºF). Kalrez® Spectrum™ 7075 offers the enhanced elastomeric properties outlined above while providing a chemical resistance better than the industry standard set by Kalrez® 4079.

O-rings made from standard compounds are available from stock in standard AS-568A, metric and JIS sizes.

Compound 7075 - Kalrez® Spectrum™ 7075 broadens Kalrez® sealing options with a perfluoroelastomer that has enhanced physical performance properties including very low compression set (12% pellets/15% O-rings per ASTM D 395B) and improved seal force retention. It is a carbon black filled compound utilizing new and proprietary cure chemistry technology with mechanical properties designed for improving sealing performance in both high temperature environments and temperature cycling situations. 7075 joins the family of Kalrez® Spectrum™ products designed for the chemical processing industry. To provide even greater sealing performance in dynamic applications where low friction is required, 7075 O-rings have a glossier finish than other Kalrez® parts. 7075 was specifically developed to be used as an O-ring or custom-sealing component in the chemical and hydrocarbon industries, with an improved thermal resistance that extends maximum service temperature to 327 ºC (620 ºF). Kalrez® Spectrum™ 7075 offers the enhanced elastomeric properties outlined above while providing a chemical resistance better than the industry standard set by Kalrez® 4079.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category O-rings
Product Number 246-K-7075
Product Name O-Ring, Kalrez Compound 7075
Inside Diameter (ID) 4.48 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE O-Rings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details
O-Rings, Polyurethene, Cast -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.1010 inch (2.57 mm)
Outside Diameter (OD) 0.2188 inch (5.56 mm)
View Details
O-Ring #212 - 0.859
Specs
Inside Diameter (ID) 0.8590 inch (21.82 mm)
Cross-section 0.1390 inch (3.53 mm)
O-ring Hardness (Durometer) 75 durometer
View Details