Daemar Inc. Inch Size Viton O-Rings (AS 568-FKM) 221-V

Description
This compound has a excellent resistance to a wide range of chemicals, excellent high temperature stability,excellent resistance to petroleum products, good resistance to weathering, ozone, oxygen, high temperature and flame, low compression set, low gas permeability, and is good for hard vacuum service. Fluorcarbon is not recommended for exposure to keytones, esters, anhydrous ammonia, and fire resistant fluids such as Skydrol, hot hydrofluoric, chlorosulonic acid, hot water/steam, and or brake fluid. Standard Inch Viton O-Rings sizes ranging from 1/32" I.D. to 26" I.D. Trade Names: Viton, Fluorel Temperature range: -31 ºF to 437 ºF Colour : Brown Hardness Range: 60-95 Shore A
Description
This compound has a excellent resistance to a wide range of chemicals, excellent high temperature stability,excellent resistance to petroleum products, good resistance to weathering, ozone, oxygen, high temperature and flame, low compression set, low gas permeability, and is good for hard vacuum service. Fluorcarbon is not recommended for exposure to keytones, esters, anhydrous ammonia, and fire resistant fluids such as Skydrol, hot hydrofluoric, chlorosulonic acid, hot water/steam, and or brake fluid. Standard Inch Viton O-Rings sizes ranging from 1/32" I.D. to 26" I.D. Trade Names: Viton, Fluorel Temperature range: -31 ºF to 437 ºF Colour : Brown Hardness Range: 60-95 Shore A

Suppliers

Company
Product
Description
Supplier Links
Inch Size Viton O-Rings (AS 568-FKM) - 221-V - Daemar Inc.
Lawrenceville, GA, USA
Inch Size Viton O-Rings (AS 568-FKM)
221-V
Inch Size Viton O-Rings (AS 568-FKM) 221-V
This compound has a excellent resistance to a wide range of chemicals, excellent high temperature stability,excellent resistance to petroleum products, good resistance to weathering, ozone, oxygen, high temperature and flame, low compression set, low gas permeability, and is good for hard vacuum service. Fluorcarbon is not recommended for exposure to keytones, esters, anhydrous ammonia, and fire resistant fluids such as Skydrol, hot hydrofluoric, chlorosulonic acid, hot water/steam, and or brake fluid. Standard Inch Viton O-Rings sizes ranging from 1/32" I.D. to 26" I.D. Trade Names: Viton, Fluorel Temperature range: -31 ºF to 437 ºF Colour : Brown Hardness Range: 60-95 Shore A

This compound has a excellent resistance to a wide range of chemicals, excellent high temperature stability,excellent resistance to petroleum products, good resistance to weathering, ozone, oxygen, high temperature and flame, low compression set, low gas permeability, and is good for hard vacuum service. Fluorcarbon is not recommended for exposure to keytones, esters, anhydrous ammonia, and fire resistant fluids such as Skydrol, hot hydrofluoric, chlorosulonic acid, hot water/steam, and or brake fluid.

  • Standard Inch Viton O-Rings sizes ranging from 1/32" I.D. to 26" I.D.
  • Trade Names: Viton, Fluorel
  • Temperature range: -31 ºF to 437 ºF
  • Colour : Brown
  • Hardness Range: 60-95 Shore A
Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category O-rings
Product Number 221-V
Product Name Inch Size Viton O-Rings (AS 568-FKM)
Inside Diameter (ID) 1.42 inch (36.09 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Neoprene Sealing O-Rings - 8113304 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.7480 inch (19 mm)
Outside Diameter (OD) 0.9843 inch (25 mm)
View Details
Ultra-Pure O-Rings - Nanofluor® - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ) (optional feature)
O-ring Hardness (Durometer) 65 durometer (optional feature); 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature)
Synthetic Rubbers Fluoroelastomer (FKM) (optional feature); Perfluoroelastomer (FFKM, FFPM) (optional feature)
View Details
Cable Gland O-Rings - 2712597 - RS Components, Ltd.
Specs
Synthetic Rubbers Nitrile Rubber (NBR)
View Details
EMI O-Rings - 2430225-1 - TE Connectivity
Specs
Inside Diameter (ID) 0.7402 inch (18.8 mm)
View Details