Daemar Inc. Inch Size AFLAS O-Rings 221-AFLAS

Description
This compound provides an advantageous combination of high temperature, chemical and electrical resistance properties. It is different from fluoreleastomers such as FKM (FPM/Viton) types because of its unique composition (tetrafluorethylene/ propylene copolymer). As a result, TFE (AFLAS) elastomers can provide service advantages in many chemicals, as well as in electrical applications. Standard Inch AFLAS O-Rings sizes ranging from 1/32" I.D. to 26" I.D. Trade Names: TFE Temperature range: -60 ºF to 200 ºF Colour : Black Hardness Range: 70 and 90 Shore A
Description
This compound provides an advantageous combination of high temperature, chemical and electrical resistance properties. It is different from fluoreleastomers such as FKM (FPM/Viton) types because of its unique composition (tetrafluorethylene/ propylene copolymer). As a result, TFE (AFLAS) elastomers can provide service advantages in many chemicals, as well as in electrical applications. Standard Inch AFLAS O-Rings sizes ranging from 1/32" I.D. to 26" I.D. Trade Names: TFE Temperature range: -60 ºF to 200 ºF Colour : Black Hardness Range: 70 and 90 Shore A

Suppliers

Company
Product
Description
Supplier Links
Inch Size AFLAS O-Rings - 221-AFLAS - Daemar Inc.
Lawrenceville, GA, USA
Inch Size AFLAS O-Rings
221-AFLAS
Inch Size AFLAS O-Rings 221-AFLAS
This compound provides an advantageous combination of high temperature, chemical and electrical resistance properties. It is different from fluoreleastomers such as FKM (FPM/Viton) types because of its unique composition (tetrafluorethylene/ propylene copolymer). As a result, TFE (AFLAS) elastomers can provide service advantages in many chemicals, as well as in electrical applications. Standard Inch AFLAS O-Rings sizes ranging from 1/32" I.D. to 26" I.D. Trade Names: TFE Temperature range: -60 ºF to 200 ºF Colour : Black Hardness Range: 70 and 90 Shore A

This compound provides an advantageous combination of high temperature, chemical and electrical resistance properties. It is different from fluoreleastomers such as FKM (FPM/Viton) types because of its unique composition (tetrafluorethylene/propylene copolymer). As a result, TFE (AFLAS) elastomers can provide service advantages in many chemicals, as well as in electrical applications.

  • Standard Inch AFLAS O-Rings sizes ranging from 1/32" I.D. to 26" I.D.
  • Trade Names: TFE
  • Temperature range: -60 ºF to 200 ºF
  • Colour : Black
  • Hardness Range: 70 and 90 Shore A
Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category O-rings
Product Number 221-AFLAS
Product Name Inch Size AFLAS O-Rings
Inside Diameter (ID) 1.42 inch (36.09 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland O-Rings - 2712593 - RS Components, Ltd.
Specs
Synthetic Rubbers Polychloroprene (CR - Neoprene); Neoprene
View Details
O-Ring #206 - 0.484
Specs
Inside Diameter (ID) 0.4840 inch (12.29 mm)
Cross-section 0.1390 inch (3.53 mm)
O-ring Hardness (Durometer) 75 durometer
View Details
Perbunan Sealing O-Rings - 8112363 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.69 inch (43 mm)
Material Trade Name Perbunan
View Details
EMI O-Rings - 2430134-1 - TE Connectivity
Specs
Inside Diameter (ID) 1.61 inch (40.9 mm)
View Details